Petersen Products Co. Pipe Plug, Mech, Med Pres Test, 0.28"-0.299"dia,1/8 Npt Male 146-90030

Description
By-Pass 1/8 M NPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.299" (8mm) Dia. Min 0.280" (7mm) Lngth, Overall 4.25" (108mm) Lngth, Seal 2" (51mm) Material, Body Steel Material, Hardware Steel Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 250 psi (17.25 bar) Press. Pipeline Max 250 psi (17.24 bar) Pressure Pipeline Max Head 577 ft (176.03 m) Sage Subcategory Number W1469 Seal Expansion System Bolt Tightening Seal Expansion Torque Ft/Lb 4 FT-LB Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug or Internal to Pipe Plug Temperature Max. Service F 200 f (93.33 c)
Request a Quote
Description
By-Pass 1/8 M NPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.299" (8mm) Dia. Min 0.280" (7mm) Lngth, Overall 4.25" (108mm) Lngth, Seal 2" (51mm) Material, Body Steel Material, Hardware Steel Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 250 psi (17.25 bar) Press. Pipeline Max 250 psi (17.24 bar) Pressure Pipeline Max Head 577 ft (176.03 m) Sage Subcategory Number W1469 Seal Expansion System Bolt Tightening Seal Expansion Torque Ft/Lb 4 FT-LB Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug or Internal to Pipe Plug Temperature Max. Service F 200 f (93.33 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Med Pres Test, 0.28
Fredonia, WI, United States
Pipe Plug, Mech, Med Pres Test, 0.28"-0.299"dia,1/8 Npt Male
146-90030
Pipe Plug, Mech, Med Pres Test, 0.28"-0.299"dia,1/8 Npt Male 146-90030
By-Pass 1/8 M NPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.299" (8mm) Dia. Min 0.280" (7mm) Lngth, Overall 4.25" (108mm) Lngth, Seal 2" (51mm) Material, Body Steel Material, Hardware Steel Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 250 psi (17.25 bar) Press. Pipeline Max 250 psi (17.24 bar) Pressure Pipeline Max Head 577 ft (176.03 m) Sage Subcategory Number W1469 Seal Expansion System Bolt Tightening Seal Expansion Torque Ft/Lb 4 FT-LB Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug or Internal to Pipe Plug Temperature Max. Service F 200 f (93.33 c)

By-Pass 1/8 M NPT
By-Pass Flow Through Cap Type Not Included
Country of Origin USA
Dia. Max 0.299" (8mm)
Dia. Min 0.280" (7mm)
Lngth, Overall 4.25" (108mm)
Lngth, Seal 2" (51mm)
Material, Body Steel
Material, Hardware Steel
Material, Seal Nitrile
Pipe Type SCH 40
Pipeline Max PSI 250 psi (17.25 bar)
Press. Pipeline Max 250 psi (17.24 bar)
Pressure Pipeline Max Head 577 ft (176.03 m)
Sage Subcategory Number W1469
Seal Expansion System Bolt Tightening
Seal Expansion Torque Ft/Lb 4 FT-LB
Shipping Wt. 0.5 Lb (0.23 Kg)
Style End of Pipe Plug or Internal to Pipe Plug
Temperature Max. Service F 200 f (93.33 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 146-90030
Product Name Pipe Plug, Mech, Med Pres Test, 0.28"-0.299"dia,1/8 Npt Male
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Hp Test, 1.9
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details
Pipe Plug, Mechanical, Fc Finishing Plate, 3.04
Specs
Shape / Application Round
Material ABS Components/22 Ga Chrome Cover
NPT Thread None
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 2 3/4
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pipe Plug, Mechanical, Night Cap Spigot End 18
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details