Petersen Products Co. Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Air Consumption CFM 25 scfm at 75 psi Country of Origin USA Description Vacuum Generator, Venturi, 1/2" QD Port, Output 3/8" MNPT to Silencer Port, Source Inlet 3/8" MNPT to... | |
| Air Consumption CFM 7 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 460 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & | |
| Air Consumption CFM 85 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 600 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & | |
| Comment 1 Draws 10" Hg Vacuum in about 2 Minutes for a 15' Deep Manhole Country of Origin USA Description Vacuum Pump with Briggs Engine Height Max. IN 19.5" (495... | |
| Comment 1 Draws 10" Hg Vacuum in about 2 Minutes for a 15' Deep Manhole Country of Origin USA Description Vacuum Pump with Honda Engine Height Max. IN 19.5" (495... |