Petersen Products Co. Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
| Product Name | Notes |
|---|---|
| Comment 1 Cutter and Arbor Sold Seperately Country of Origin USA Description Pneumatic Hot Tapping Machine, 1/4" to 6" Capacity, 40" Overall Length Diameter Cutter Shaft 0.88" (22.4mm) Diameter Drill... | |
| Comment 1 Note: Hose will stretch to attain optimal seal Connection Type Swivel Coupling Nut & Schrader Tire Valve Description Schrader Style Air Cplg (Tire Cplg) - 1/4" Hose Barb,... | |
| Comment 1 Note: Hose will stretch to attain optimal seal Connection Type Swivel Coupling Nut & Schrader Tire Valve Description Schrader Style Air Cplg (Tire Cplg) - 3/16" Hose Barb,... | |
| Comment 1 Push-to-Connect Connection Type Quick Disconnect, 1/4" Cplg to 1/4" MNPT Country of Origin USA Material Brass Max Flow Rate 35 SCFM @ 20 PSI Media Air Press. Pipeline... | |
| Comment 1 Push-to-Connect Connection Type Quick Disconnect, 1/4" Cplg to 3/8" MNPT Country of Origin USA Material Brass Media Air Press. Pipeline Max Need Value Pressure, Inlet. Max. PSI N/A... | |
| Connection Type NPT Description 1-1/2" (38mm) Remote Mini-Ball Adapter Sage Subcategory Number W1302 Shipping Wt. 4 Lb (1.81 Kg) | |
| Connection Type NPT Description 2" - 1-1/2" (51-38mm) Remote Reducer Bushing Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg) | |
| Connection Type NPT Description 2" Remote Mini-Ball Adapter Sage Subcategory Number W1302 Shipping Wt. 4 Lb (1.81 Kg) | |
| Connection Type NPT Description 3"-2" (76-51mm) Remote Reducer Bushing Sage Subcategory Number W1302 Shipping Wt. 2 Lb (0.91 Kg) | |
| Connection Type NPT Description 4"-2" Remote Reducer Bushing Sage Subcategory Number W1302 Shipping Wt. 2 Lb (0.91 Kg) | |
| Connection Type NPT Description Remo® Pole Adapter (1-1/4" MNPT) to extend 6' (1829 mm) pole Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg) | |
| Connection Type Quick Disconnect, 1/4" Cplg to 1/4" NPT Male Country of Origin USA Description Quick Disconnect, Brass, 1/4" Coupling to 1/4" MNPT Material Brass Media Air Press. Pipeline Max... | |
| Country of Origin USA Description Adapter 1-1/2" NPT Length 5.4" (137.16mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 2 Lb (0.91 Kg) Tapper Valve... | |
| Country of Origin USA Description Adapter 1-1/4" NPT Length 5.4" (137.16mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 2 Lb (0.91 Kg) Tapper Valve... | |
| Country of Origin USA Description Adapter 2" NPT Length 4" (101.6mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 1 Lb (0.45 Kg) Tapper Valve... | |
| Country of Origin USA Description Adapter 2-1/2" NPT Length 6.7" (170.18mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 4 Lb (1.81 Kg) Tapper Valve... | |
| Country of Origin USA Description Adapter 3" NPT Length 7" (177.8mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 5 Lb (2.27 Kg) Tapper Valve... | |
| Country of Origin USA Description Adapter 4" NPT Length 7.2" (182.88mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 7 Lb (3.18 Kg) Tapper Valve... | |
| Country of Origin USA Description Adapter 5" NPT Length 7.2" (182.88mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 8 Lb (3.63 Kg) Tapper Valve... | |
| Country of Origin USA Description Adapter 6" NPT Length 7.5" (190.5mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 11 Lb (4.99 Kg) Tapper Valve... | |
| Country of Origin USA Description Adapter, 1" NPT Length 5.4" (137.16mm) Material Steel Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 2 Lb (0.91 Kg)... | |
| Country of Origin USA Description Flange Adapter 3" X 150# Length 4.4" (111.76mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 13 Lb (5.90 Kg)... | |
| Country of Origin USA Description Flange Adapter 3" X 300# Length 4.8" (121.92mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 19 Lb (8.62 Kg)... | |
| Country of Origin USA Description Flange Adapter 4" X 150# Length 4.7" (119.38mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 18 Lb (8.16 Kg)... | |
| Country of Origin USA Description Flange Adapter 4" X 300# Length 5.1" (129.54mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 29 Lb (13.15 Kg)... | |
| Country of Origin USA Description Flange Adapter 6" X 150# Length 5.2" (132.08mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 26 Lb (11.79 Kg)... | |
| Country of Origin USA Description Flange Adapter 6" X 300# Length 5.6" (142.24mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 55 Lb (24.95 Kg)... | |
| Description 1"-1-1/2" (25-38mm) Remote Placement Adapting Bushing Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description 3/4"-1-1/2" (19-38mm) Remote Placement Adapters-Include 3/4" MNPT Nipple and 3/4" F - 1-1/2" F NPT Bushing Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description Pneumatic Hot Tapping Machine, 1/4" to 6" Capacity, 52" Overall Length Diameter Cutter Shaft 0.88" (22.4mm) Diameter Drill Motor Shaft 0.5" (12.7mm) Diameter, Body 3" (76mm) Length, Travel 22.25"... | |
| Description Pneumatic Hot Tapping Machine, 1/4" to 6" Capacity, 64" Overall Length Diameter Cutter Shaft 0.88" (22.4mm) Diameter Drill Motor Shaft 0.5" (12.7mm) Diameter, Body 3" (76mm) Length, Travel 28.25"... | |
| Description Schrader Style Air Valve (Tire Male) - 3/16" Hose Conn, Brass Material, Body Brass Press. Pipeline Max 125 psi (8.61 bar) Sage Subcategory Number W910 Shipping Wt. 0.5 Lb... | |
| Description Tap Drill, Arbor, .625" (15.88mm) - 1.375" (34.92mm) Dia Sage Subcategory Number W262 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Description Tap Drill, Arbor, 1.375" (34.92mm) - 6.0" (152.4mm) Dia Sage Subcategory Number W262 Shipping Wt. 1 Lb (0.45 Kg) |