Petersen Products Co. Pipe Plug, Mech Med Pres. 0.51" -0.562" Dia 1/8" Bypass 146-90056

Description
By-Pass 1/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.562" (14.27mm) Dia. Min 0.51" (12.95mm) Lngth, Overall 5" (127mm) Lngth, Seal 2" (51mm) Material, Body Carbon Steel, Plated Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 1/2" Sch 80 Pipe Type SCH 80 Pipeline Max PSI 300 psi (20.68 bar) Pressure Pipeline Max Head 693 ft (211.22 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 1/4" Seal Expansion Torque Ft/Lb 4 FT-LB Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.562" (14.27mm) Dia. Min 0.51" (12.95mm) Lngth, Overall 5" (127mm) Lngth, Seal 2" (51mm) Material, Body Carbon Steel, Plated Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 1/2" Sch 80 Pipe Type SCH 80 Pipeline Max PSI 300 psi (20.68 bar) Pressure Pipeline Max Head 693 ft (211.22 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 1/4" Seal Expansion Torque Ft/Lb 4 FT-LB Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech Med Pres. 0.51
Fredonia, WI, United States
Pipe Plug, Mech Med Pres. 0.51" -0.562" Dia 1/8" Bypass
146-90056
Pipe Plug, Mech Med Pres. 0.51" -0.562" Dia 1/8" Bypass 146-90056
By-Pass 1/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.562" (14.27mm) Dia. Min 0.51" (12.95mm) Lngth, Overall 5" (127mm) Lngth, Seal 2" (51mm) Material, Body Carbon Steel, Plated Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 1/2" Sch 80 Pipe Type SCH 80 Pipeline Max PSI 300 psi (20.68 bar) Pressure Pipeline Max Head 693 ft (211.22 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 1/4" Seal Expansion Torque Ft/Lb 4 FT-LB Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/8" MNPT
By-Pass Flow Through Cap Type Not Included
Country of Origin USA
Dia. Max 0.562" (14.27mm)
Dia. Min 0.51" (12.95mm)
Lngth, Overall 5" (127mm)
Lngth, Seal 2" (51mm)
Material, Body Carbon Steel, Plated
Material, Hardware Steel, Plated
Material, Seal Nitrile
Nominal Pipe 1/2" Sch 80
Pipe Type SCH 80
Pipeline Max PSI 300 psi (20.68 bar)
Pressure Pipeline Max Head 693 ft (211.22 m)
Sage Subcategory Number W1469
Seal Expansion System Hex Nut, 1/4"
Seal Expansion Torque Ft/Lb 4 FT-LB
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 146-90056
Product Name Pipe Plug, Mech Med Pres. 0.51" -0.562" Dia 1/8" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Double Seal,1.5
Specs
Shape / Application Round
Material Steel - Stainless; Plated Steel
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Mechanical, Block & Bleed, 21.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 9/16
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 8
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details