Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 16" 151-3160-S100

Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 8 Shipping Wt. 528 Lb (239.2 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 8 Shipping Wt. 528 Lb (239.2 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 16
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 16"
151-3160-S100
Pipe Plug, Mechanical, High Lift Flange Weld Test, 16" 151-3160-S100
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 8 Shipping Wt. 528 Lb (239.2 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 300 Lb (136.08 Kg)
Flange Size 16" DN400
Lngth, Overall 25-3/4" (654.1mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 100
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Shaft Quantity 8
Shipping Wt. 528 Lb (239.2 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-3160-S100
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 16"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap, Bell End 24
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Hand Tight, 5.9-6.5
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 2 3/4
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 24
Specs
Material Polyethylene (PE); Polyethylene
View Details