Petersen Products Co. Pipe Plug, Mechanical, Med Pres, 4.95"-5" Dia, 1/2" Bypass 146-90500

Description
By-Pass 1/2" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 5" (127mm) Dia. Min 4.95" (126mm) Lngth, Overall 6.25" (159mm) Lngth, Seal 2.25" (57mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 58 ft (17.67 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 80 ft-lbs Shipping Wt. 13 Lbs (5.9 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/2" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 5" (127mm) Dia. Min 4.95" (126mm) Lngth, Overall 6.25" (159mm) Lngth, Seal 2.25" (57mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 58 ft (17.67 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 80 ft-lbs Shipping Wt. 13 Lbs (5.9 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Med Pres, 4.95
Fredonia, WI, United States
Pipe Plug, Mechanical, Med Pres, 4.95"-5" Dia, 1/2" Bypass
146-90500
Pipe Plug, Mechanical, Med Pres, 4.95"-5" Dia, 1/2" Bypass 146-90500
By-Pass 1/2" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 5" (127mm) Dia. Min 4.95" (126mm) Lngth, Overall 6.25" (159mm) Lngth, Seal 2.25" (57mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 58 ft (17.67 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 80 ft-lbs Shipping Wt. 13 Lbs (5.9 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/2" MNPT
By-Pass Flow Through Cap Type Not Included
Country of Origin USA
Dia. Max 5" (127mm)
Dia. Min 4.95" (126mm)
Lngth, Overall 6.25" (159mm)
Lngth, Seal 2.25" (57mm)
Material, Body Aluminum
Material, Hardware Steel, Plated
Material, Seal Nitrile
Pipe Type SCH 40
Pipeline Max PSI 25 psi (1.72 bar)
Pressure Pipeline Max Head 58 ft (17.67 m)
Sage Subcategory Number W1469
Seal Expansion System Hex Nut, 3/4"
Seal Expansion Torque Ft/Lb 80 ft-lbs
Shipping Wt. 13 Lbs (5.9 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 146-90500
Product Name Pipe Plug, Mechanical, Med Pres, 4.95"-5" Dia, 1/2" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Block & Bleed, 15.125
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details
Pipe Plug, Mech, Hand Tight, Nylon 3.6-4.2
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 1/2
Specs
Shape / Application Round
Material Steel - Stainless; Zinc-Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details