Petersen Products Co. Datasheets for Pressure Regulators

Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more

Product Name Notes
Connection Type CGA 346 Inlet, 9/16"-18 RH Outlet Description Pressure Regulator Air, Single Stage 3000 Max psi Inlet, 0-125 psi Outlet CGA346 Inlet, 9/16" -18 RH Outlet Sage Subcategory Number...
Connection Type CGA 347 Inlet, 9/16"-18 RH Outlet Description Pressure Regulator Medical Air Single Stage 5500 Max psi Inlet, 0-125 psi Outlet Sage Subcategory Number W161 Shipping Wt. 2 Lb...
Connection Type CGA 580 Inlet, 3/8" -18NPT (M) Outlet Description Pressure Regulator Argon/Nitrogen/Heliu m Single Stage 3000 Max psi Inlet, 0-400 psi Outlet Sage Subcategory Number W161 Shipping Dimensions 8X8X8...
Connection Type CGA 680 Inlet, 5/8"-18 RH (F) Outlet Description Pressure Regulator Argon/Nitrogen/Heliu m Single Stage 5500 Max psi Inlet, 0-200 psi Outlet Sage Subcategory Number W161 Shipping Wt. 4...
Description Pressure Regulator, 6000 PSI with CGA 347 Sage Subcategory Number W1615
Description Pressure Regulator, CGA Universal up to 4,500 PSI Sage Subcategory Number W1615
Description Regulator, Replacement Parts for Control Panel Sage Subcategory Number W9241 Shipping Wt. 1 Lb (0.45 Kg)