Petersen Products Co. Pipe Plug, Mechanical, Hand Tight Double Test 1.8"-2.1" Dia 149-202

Description
By-Pass None Country of Origin USA Dia. Max 2.1" (53mm) Dia. Min 1.8" (46mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 2" (51mm) Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 57 ft (17.37 m) Sage Subcategory Number W1492 Seal Expansion System Hand Tightening Seal, Center To Center, IN 12" (304.80mm) Shipping Wt. 3 Lb (1.36 Kg) Style Internal to Pipe Plug
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 2.1" (53mm) Dia. Min 1.8" (46mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 2" (51mm) Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 57 ft (17.37 m) Sage Subcategory Number W1492 Seal Expansion System Hand Tightening Seal, Center To Center, IN 12" (304.80mm) Shipping Wt. 3 Lb (1.36 Kg) Style Internal to Pipe Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Hand Tight Double Test 1.8
Fredonia, WI, United States
Pipe Plug, Mechanical, Hand Tight Double Test 1.8"-2.1" Dia
149-202
Pipe Plug, Mechanical, Hand Tight Double Test 1.8"-2.1" Dia 149-202
By-Pass None Country of Origin USA Dia. Max 2.1" (53mm) Dia. Min 1.8" (46mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 2" (51mm) Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 57 ft (17.37 m) Sage Subcategory Number W1492 Seal Expansion System Hand Tightening Seal, Center To Center, IN 12" (304.80mm) Shipping Wt. 3 Lb (1.36 Kg) Style Internal to Pipe Plug

By-Pass None
Country of Origin USA
Dia. Max 2.1" (53mm)
Dia. Min 1.8" (46mm)
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Rubber, Molded
Nominal Pipe 2" (51mm)
Pipeline Max PSI 25 psi (1.72 bar)
Pressure Pipeline Max Head 57 ft (17.37 m)
Sage Subcategory Number W1492
Seal Expansion System Hand Tightening
Seal, Center To Center, IN 12" (304.80mm)
Shipping Wt. 3 Lb (1.36 Kg)
Style Internal to Pipe Plug

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 149-202
Product Name Pipe Plug, Mechanical, Hand Tight Double Test 1.8"-2.1" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Hand Tight W/Shoulder, 3.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread None
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 3/4
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanica, Hand Tight, 31.25
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.0 BSPP
View Details
Pipe Plug, Mechanical, Water Line Stub, 5
Specs
Shape / Application Round
NPT Thread None
View Details