Petersen Products Co. Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| Comment 1 Controller, Inflation Nitrogen, 1/2" QD, 250 psi Connection Type Quick Connect 1/2" Cplg & 1/4" Cplg Description Controller, Inflation Nitrogen, 1/2" QD, 250 psi Pressure 250 psi (17.2... | |
| Comment 1 VALVE, PRESSURE RELIEF, 125 PSIG, 1/4" MALE QUICK CONNECT Connection Type 1/4" QC Description Valve, Pressure Relief Pressure, PSI 125 psi(8.62 bar) Sage Subcategory Number W9360 Shipping Wt. | |
| Connection Type 1/4" QC Description Adjustable Pressure Relief Valve 0-100 PSI Pressure, PSI 0-100 psi (6.89 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air... | |
| Connection Type 1/4" QC Description Adjustable Pressure Relief Valve 0-25PSI Pressure, PSI 0-25 psi (0-1.73 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or... | |
| Connection Type 1/4" QC Description Valve, Pressure Relief Pressure, PSI 110 psi (7.58 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or Nitrogen |