Petersen Products Co. Pipe Plug, Mechanical Hand Tight Double Test 2.75"-3.25" Dia 149-203

Description
By-Pass None Country of Origin USA Dia. Max 3.25" (83mm) Dia. Min 2.75" (70mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 3" (76mm) Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 57 ft (17.37 m) Sage Subcategory Number W1492 Seal Expansion System Hand Tightening Seal, Center To Center, IN 12" (304.80mm) Shipping Wt. 6 Lb (2.72 Kg) Style Internal to Pipe Plug
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 3.25" (83mm) Dia. Min 2.75" (70mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 3" (76mm) Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 57 ft (17.37 m) Sage Subcategory Number W1492 Seal Expansion System Hand Tightening Seal, Center To Center, IN 12" (304.80mm) Shipping Wt. 6 Lb (2.72 Kg) Style Internal to Pipe Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical Hand Tight Double Test 2.75
Fredonia, WI, United States
Pipe Plug, Mechanical Hand Tight Double Test 2.75"-3.25" Dia
149-203
Pipe Plug, Mechanical Hand Tight Double Test 2.75"-3.25" Dia 149-203
By-Pass None Country of Origin USA Dia. Max 3.25" (83mm) Dia. Min 2.75" (70mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 3" (76mm) Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 57 ft (17.37 m) Sage Subcategory Number W1492 Seal Expansion System Hand Tightening Seal, Center To Center, IN 12" (304.80mm) Shipping Wt. 6 Lb (2.72 Kg) Style Internal to Pipe Plug

By-Pass None
Country of Origin USA
Dia. Max 3.25" (83mm)
Dia. Min 2.75" (70mm)
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Rubber, Molded
Nominal Pipe 3" (76mm)
Pipeline Max PSI 25 psi (1.72 bar)
Pressure Pipeline Max Head 57 ft (17.37 m)
Sage Subcategory Number W1492
Seal Expansion System Hand Tightening
Seal, Center To Center, IN 12" (304.80mm)
Shipping Wt. 6 Lb (2.72 Kg)
Style Internal to Pipe Plug

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 149-203
Product Name Pipe Plug, Mechanical Hand Tight Double Test 2.75"-3.25" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Hand Tight, Nylon 4.8-5.3
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mechanical, Water Line Stub, 1
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mech, Hand Tight, Head Test, 2.86
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug, Mechanical, Hand Tight, 13.8-15.1
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1.0 BSPP
View Details