Petersen Products Co. Datasheets for Parachutes
Parachutes are devices utilized to decelerate or stabilize objects, people, or vehicles in their travel through an atmosphere. They are most commonly constructed of high-strength fabric. These lightweight and low-volume instruments develop a large surface area and significant drag upon deployment.
Parachutes: Learn more
| Product Name | Notes |
|---|---|
| Country of Origin USA Description 10"-18" (254-457 mm) Parachute Material 420 or 430 Denier Nylon with Urethane Back Sage Subcategory Number W9388 Shipping Wt. 1 Lb (0.45 Kg) | |
| Country of Origin USA Description 18"-36" (457-914 mm) Parachute Material 420 or 430 Denier Nylon with Urethane Back Sage Subcategory Number W9388 Shipping Wt. 2 Lb (0.91 Kg) | |
| Country of Origin USA Description 4" (101.6 mm) Parachute Material 420 or 430 Denier Nylon with Urethane Back Sage Subcategory Number W9388 Shipping Wt. 1 Lb (0.45 Kg) | |
| Country of Origin USA Description 6"-10" (152-254 mm) Parachute Material 420 or 430 Denier Nylon with Urethane Back Sage Subcategory Number W9388 Shipping Wt. 1 Lb (0.45 Kg) | |
| Country of Origin USA Description 8"-12" (203-305 mm) Parachute Material 420 or 430 Denier Nylon with Urethane Back Sage Subcategory Number W9388 Shipping Wt. 1 Lb (0.45 Kg) |