Petersen Products Co. Pipe Plug, Mech, Hp Test 1.5" Dia, Sch-40, 3/8" Npt Bypass 147-1015-P40

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.94" (100mm) Functional ID Range 1.58"-1.66" (40.1mm-42.2mm) Hex Nut Wrench Size 1-5/16" Length, Gripper 1" (25.4mm) Length, Seal to Gripper 2.41" (61.2mm) Lngth, Overall 7" (177.8mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 1-1/2" (38.1mm) Pipe Schedule 40 / STD Plug OD 1.52" (38.6mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 0.44" (11.1mm) Shipping Wt. 2.25 Lb (1.02 Kg) Total Clearance From Min. I.D. 0.06" (1.5mm)
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.94" (100mm) Functional ID Range 1.58"-1.66" (40.1mm-42.2mm) Hex Nut Wrench Size 1-5/16" Length, Gripper 1" (25.4mm) Length, Seal to Gripper 2.41" (61.2mm) Lngth, Overall 7" (177.8mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 1-1/2" (38.1mm) Pipe Schedule 40 / STD Plug OD 1.52" (38.6mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 0.44" (11.1mm) Shipping Wt. 2.25 Lb (1.02 Kg) Total Clearance From Min. I.D. 0.06" (1.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hp Test 1.5
Fredonia, WI, United States
Pipe Plug, Mech, Hp Test 1.5" Dia, Sch-40, 3/8" Npt Bypass
147-1015-P40
Pipe Plug, Mech, Hp Test 1.5" Dia, Sch-40, 3/8" Npt Bypass 147-1015-P40
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.94" (100mm) Functional ID Range 1.58"-1.66" (40.1mm-42.2mm) Hex Nut Wrench Size 1-5/16" Length, Gripper 1" (25.4mm) Length, Seal to Gripper 2.41" (61.2mm) Lngth, Overall 7" (177.8mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 1-1/2" (38.1mm) Pipe Schedule 40 / STD Plug OD 1.52" (38.6mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 0.44" (11.1mm) Shipping Wt. 2.25 Lb (1.02 Kg) Total Clearance From Min. I.D. 0.06" (1.5mm)

By-Pass Flow Through Cap Type Not Included
By-Pass Size 3/8 MNPT
Country of Origin USA
Depth, Full Installation 3.94" (100mm)
Functional ID Range 1.58"-1.66" (40.1mm-42.2mm)
Hex Nut Wrench Size 1-5/16"
Length, Gripper 1" (25.4mm)
Length, Seal to Gripper 2.41" (61.2mm)
Lngth, Overall 7" (177.8mm)
Material, Body Zinc-Plated Steel
Material, Hardware Zinc Plated Steel, SS Flex Locknuts
Material, Seal Urethane
Nominal Pipe 1-1/2" (38.1mm)
Pipe Schedule 40 / STD
Plug OD 1.52" (38.6mm)
Press., Max Test, PSI 15,000 psi (1034 bar)
Sage Subcategory Number W147
Seal Expansion System Hex Nut
Shaft Quantity 1
Shaft/Port I.D. 0.44" (11.1mm)
Shipping Wt. 2.25 Lb (1.02 Kg)
Total Clearance From Min. I.D. 0.06" (1.5mm)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-1015-P40
Product Name Pipe Plug, Mech, Hp Test 1.5" Dia, Sch-40, 3/8" Npt Bypass
Fitted Depth 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Abs & Ss, Threaded, 3.23
Specs
Shape / Application Round
Features Threaded
Material Glass Reinforced ABS
View Details
Plug, Mech, Hand Tight, Cleanout Style, 4.05
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug, Mech, Night Cap Spigotend 60
Specs
Material Polyethylene (PE); Polyethylene
View Details