Petersen Products Co. Datasheets for Hydraulic Pumps
Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
Hydraulic Pumps: Learn more
| Product Name | Notes |
|---|---|
| Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Briggs & Stratton Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), 12' Output/10' Intake Hoses Engine or Motor Briggs... | |
| Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Honda Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), Honda Engine, 12' Output/10' Intake Hoses Engine or Motor Honda... | |
| Country of Origin USA Max Flow Rate 0.87 GPM @ 85% Rated Output Press., Max Output 2500 PSI (172.41) Bar Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage... | |
| Country of Origin USA Max Flow Rate 1.0 GPM @ 100 PSI Press., Max Output 10,000 psi (689.65 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory... | |
| Country of Origin USA Max Flow Rate 1.90 GPM @ 85% Rated Output Press., Max Output 10,000 psi (689.40 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage... | |
| Country of Origin USA Max Flow Rate 2.7 GPM @ 100 PSI Press., Max Output 3,600 psi (248.27 Bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory... | |
| Country of Origin USA Max Flow Rate 35 gpm @ 290 psi (19.99 bar) Pressure, PSI 100 psi ( 6.89 bar) Max Air Sage Subcategory Number W9393 Shipping Wt. 42... | |
| Country of Origin USA Max Flow Rate 7.50 GPM @ 100 PSI Press., Max Output 1,000 psi (68.96 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory... | |
| Description 13 HP Hydraulic Pump - Honda Engine | |
| Description 18 HP Hydraulic Pump - Briggs & Stratton Engine | |
| Engine or Motor 1/2 HP, 60 Hertz 110/220V For Use With Water Horsepower 1/2 HP Max Flow Rate 3 GPM @ 300 psi (20.68 bar) Port, Output 3/4" FNPT Port,... | |
| For Use With Water Port, Output 1/4" FNPT Port, Source Inlet 3/4" Female GHT (Garden Hose Thread) Power Source Manual Press., Max Output 500 psi (34.47 bar) Pressure, Input, Max... |