Petersen Products Co. Pipe Plug, Mechanical, High Pres., 10.2"-10.6"dia, Mech Seal 145-9101

Description
By-Pass 1/2" F Country of Origin USA Dia. Max 10.625" (270mm) Dia. Min 10.125" (257mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 1.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 55 FT/LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT/LB Shipping Wt. 17 Lb (7.71 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/2" F Country of Origin USA Dia. Max 10.625" (270mm) Dia. Min 10.125" (257mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 1.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 55 FT/LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT/LB Shipping Wt. 17 Lb (7.71 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Pres., 10.2
Fredonia, WI, United States
Pipe Plug, Mechanical, High Pres., 10.2"-10.6"dia, Mech Seal
145-9101
Pipe Plug, Mechanical, High Pres., 10.2"-10.6"dia, Mech Seal 145-9101
By-Pass 1/2" F Country of Origin USA Dia. Max 10.625" (270mm) Dia. Min 10.125" (257mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 1.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 55 FT/LB Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT/LB Shipping Wt. 17 Lb (7.71 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/2" F
Country of Origin USA
Dia. Max 10.625" (270mm)
Dia. Min 10.125" (257mm)
Lngth, Overall Approx. 3.23" (82mm)
Lngth, Seal 1.0" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Pipeline Max PSI 100 psi (6.89 bar)
Plug Restraint Set Screw Torque 55 FT/LB
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 20 FT/LB
Shipping Wt. 17 Lb (7.71 Kg)
Style Internal to Pipe
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9101
Product Name Pipe Plug, Mechanical, High Pres., 10.2"-10.6"dia, Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Water Line Stub, 0.39
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 30
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap, Bell End 8
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, High Pres., 2.82
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details