Petersen Products Co. Pipe Plug, Mech, Hp Test, 1" Dia, Sch-5, 1/4" Npt Bypass 147-1010-P5

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/4 MNPT Country of Origin USA Depth, Full Installation 3.58" (90.9mm) Functional ID Range 1.13"-1.24" (28.7mm-31.5mm) Hex Nut Wrench Size 15/16" Length, Gripper 0.93" (23.6mm) Length, Seal to Gripper 2.25" (57.2mm) Lngth, Overall 6.63" (168.3mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 1" (25.4mm) Pipe Schedule 5 Plug OD 1.07" (27.2mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 0.31" (8mm) Shipping Wt. 1 Lb (0.45 Kg) Total Clearance From Min. I.D. 0.06" (1.5mm)
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/4 MNPT Country of Origin USA Depth, Full Installation 3.58" (90.9mm) Functional ID Range 1.13"-1.24" (28.7mm-31.5mm) Hex Nut Wrench Size 15/16" Length, Gripper 0.93" (23.6mm) Length, Seal to Gripper 2.25" (57.2mm) Lngth, Overall 6.63" (168.3mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 1" (25.4mm) Pipe Schedule 5 Plug OD 1.07" (27.2mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 0.31" (8mm) Shipping Wt. 1 Lb (0.45 Kg) Total Clearance From Min. I.D. 0.06" (1.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hp Test, 1
Fredonia, WI, United States
Pipe Plug, Mech, Hp Test, 1" Dia, Sch-5, 1/4" Npt Bypass
147-1010-P5
Pipe Plug, Mech, Hp Test, 1" Dia, Sch-5, 1/4" Npt Bypass 147-1010-P5
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/4 MNPT Country of Origin USA Depth, Full Installation 3.58" (90.9mm) Functional ID Range 1.13"-1.24" (28.7mm-31.5mm) Hex Nut Wrench Size 15/16" Length, Gripper 0.93" (23.6mm) Length, Seal to Gripper 2.25" (57.2mm) Lngth, Overall 6.63" (168.3mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 1" (25.4mm) Pipe Schedule 5 Plug OD 1.07" (27.2mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 0.31" (8mm) Shipping Wt. 1 Lb (0.45 Kg) Total Clearance From Min. I.D. 0.06" (1.5mm)

By-Pass Flow Through Cap Type Not Included
By-Pass Size 1/4 MNPT
Country of Origin USA
Depth, Full Installation 3.58" (90.9mm)
Functional ID Range 1.13"-1.24" (28.7mm-31.5mm)
Hex Nut Wrench Size 15/16"
Length, Gripper 0.93" (23.6mm)
Length, Seal to Gripper 2.25" (57.2mm)
Lngth, Overall 6.63" (168.3mm)
Material, Body Zinc-Plated Steel
Material, Hardware Zinc Plated Steel, SS Flex Locknuts
Material, Seal Urethane
Nominal Pipe 1" (25.4mm)
Pipe Schedule 5
Plug OD 1.07" (27.2mm)
Press., Max Test, PSI 15,000 psi (1034 bar)
Sage Subcategory Number W147
Seal Expansion System Hex Nut
Shaft Quantity 1
Shaft/Port I.D. 0.31" (8mm)
Shipping Wt. 1 Lb (0.45 Kg)
Total Clearance From Min. I.D. 0.06" (1.5mm)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-1010-P5
Product Name Pipe Plug, Mech, Hp Test, 1" Dia, Sch-5, 1/4" Npt Bypass
Fitted Depth 3.58 inch (90.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle, Rubber, 1 3/4
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pipe Plug, Mechanical, Hand Tight, 7.7-8.5
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1.0 BSPP
View Details
Pipe Plug, Mechanical, Polypropylene, End Of Pipe 3
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP); Polypropylene
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 11/16
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details