Petersen Products Co. Datasheets for Water Pumps
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more
| Product Name | Notes |
|---|---|
| Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Briggs & Stratton Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), 12' Output/10' Intake Hoses Engine or Motor Briggs... | |
| Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Honda Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), Honda Engine, 12' Output/10' Intake Hoses Engine or Motor Honda... | |
| Connection Type 1 " Cam & Groove Plug Inlet Cplg Outlet,1/2" QD Plug Air Source Description Controller, Inflation Water/Air with Pump, Reg & Valves, 50 gpm, 0-100 psi Max Flow... | |
| Connection Type 1 1/2" Cam & Groove Plug Inlet Cplg Outlet, 1/2" QD Plug Air Source Description Controller, Inflation Water/Air with Pump, Reg & Valves, 100 gpm, 0-100 psi Max... | |
| Engine or Motor 1/2 HP, 60 Hertz 110/220V For Use With Water Horsepower 1/2 HP Max Flow Rate 3 GPM @ 300 psi (20.68 bar) Port, Output 3/4" FNPT Port,... | |
| For Use With Water Port, Output 1/4" FNPT Port, Source Inlet 3/4" Female GHT (Garden Hose Thread) Power Source Manual Press., Max Output 500 psi (34.47 bar) Pressure, Input, Max... |