Country of Origin USA
Flange Class 150 Lb (68.04 Kg)
Flange Size 18" DN450
Lngth, Overall 26" (660.4mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 40
Press. Pipeline Max 450 Psig (31.0 Bar)
Sage Subcategory Number W151
Shaft Quantity 10
Shipping Wt. 497 Lb (225.2 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 151-1180-S40 |
| Product Name | Pipe Plug, Mechanical, High Lift Flange Weld Test, 18" |
| Features | Flange |