Petersen Products Co. Pipe Plug, Mechanical, Med Pres, 4.45"-4.50"dia, 3/8" Bypass 146-90450

Description
By-Pass 3/8" MNPT Country of Origin USA Dia. Max 4.5" (114mm) Dia. Min 4.45" (113mm) Lngth, Overall 6.25" (159mm) Lngth, Seal 2.25" (57mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 40 psi (2.75 bar) Pressure Pipeline Max Head 92 ft (28.04 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Shipping Wt. 4.5 Lbs (2.04 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Torque, Seal Expansion 80 ft-lbs
Request a Quote
Description
By-Pass 3/8" MNPT Country of Origin USA Dia. Max 4.5" (114mm) Dia. Min 4.45" (113mm) Lngth, Overall 6.25" (159mm) Lngth, Seal 2.25" (57mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 40 psi (2.75 bar) Pressure Pipeline Max Head 92 ft (28.04 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Shipping Wt. 4.5 Lbs (2.04 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Torque, Seal Expansion 80 ft-lbs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Med Pres, 4.45
Fredonia, WI, United States
Pipe Plug, Mechanical, Med Pres, 4.45"-4.50"dia, 3/8" Bypass
146-90450
Pipe Plug, Mechanical, Med Pres, 4.45"-4.50"dia, 3/8" Bypass 146-90450
By-Pass 3/8" MNPT Country of Origin USA Dia. Max 4.5" (114mm) Dia. Min 4.45" (113mm) Lngth, Overall 6.25" (159mm) Lngth, Seal 2.25" (57mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 40 psi (2.75 bar) Pressure Pipeline Max Head 92 ft (28.04 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Shipping Wt. 4.5 Lbs (2.04 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Torque, Seal Expansion 80 ft-lbs

By-Pass 3/8" MNPT
Country of Origin USA
Dia. Max 4.5" (114mm)
Dia. Min 4.45" (113mm)
Lngth, Overall 6.25" (159mm)
Lngth, Seal 2.25" (57mm)
Material, Body Aluminum
Material, Hardware Steel, Plated
Material, Seal Nitrile
Pipe Type SCH 40
Pipeline Max PSI 40 psi (2.75 bar)
Pressure Pipeline Max Head 92 ft (28.04 m)
Sage Subcategory Number W1469
Seal Expansion System Hex Nut, 3/4"
Shipping Wt. 4.5 Lbs (2.04 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)
Torque, Seal Expansion 80 ft-lbs

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 146-90450
Product Name Pipe Plug, Mechanical, Med Pres, 4.45"-4.50"dia, 3/8" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Lever Type, Rubber, 9/16
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 20
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 12.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details