Petersen Products Co. Datasheets for O-rings

O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces,  O-rings block the passage of liquids or gases.
O-rings: Learn more

Product Name Notes
Additional Specifications SDS Base Oil Mineral Color Amber Container Size 4 Oz. Tube Country of Origin USA DFARS Specialty Metals COTS-Exempt Description O-Ring Lube - Barium Grease - 4 OZ...
Description O-Ring .859 X .139 Viton Sage Subcategory Number W264
Description O-Ring 1.60 X .210 Viton Sage Subcategory Number W264
Description O-Ring, #206, 0.484" ID X 0.139" Viton 75 Duro Sage Subcategory Number W264 Shipping Wt. 0.5 Lb (0.23 Kg)