Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 20" 151-3200-S1010S5

Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 12 Shipping Wt. 870 Lb (394.2 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 12 Shipping Wt. 870 Lb (394.2 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 20
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 20"
151-3200-S1010S5
Pipe Plug, Mechanical, High Lift Flange Weld Test, 20" 151-3200-S1010S5
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 12 Shipping Wt. 870 Lb (394.2 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 300 Lb (136.08 Kg)
Flange Size 20" DN500
Lngth, Overall 28-1/2" (723.9mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 10/10S/5
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Shaft Quantity 12
Shipping Wt. 870 Lb (394.2 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-3200-S1010S5
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 20"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Night Cap, Bell End 6
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Block & Bleed, 3.125
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details
Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 2.35
Specs
Shape / Application Round
Material Glass Reinforced ABS
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 10
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details