Petersen Products Co. Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Product Name Notes
Bolt Size 3/4"-10UNC x 9" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body Carbon Steel Material, Hardware...
Bolt Size 4"-6" Nominal Pipe = 5/8"-11UNC x 6" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body...
Bolt Size 5/8"-11UNC x 6" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body Carbon Steel Material, Hardware...
Bolt Size 8"-24" Nominal Pipe = 3/4"-10UNC x 9" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body...
By-Pass 10" (254mm) MNPT Description Large Flow-Through Flange Kit Nominal Size 18"-24" (457mm-610mm) Sage Subcategory Number W1306 Shipping Wt. 7 Lb (3.18 Kg)
By-Pass 6" (152mm) MNPT Description Large Flow-Through Flange Kit Nominal Size 14"-21" (355mm-533mm) Sage Subcategory Number W1306 Shipping Wt. 6 Lb (2.73 Kg)
By-Pass 8" (203mm) MNPT Description Large Flow-Through Flange Kit Nominal Size 14"-21" (355mm-533mm) Sage Subcategory Number W1306 Shipping Wt. 7 Lb (3.18 Kg)
By-Pass 8" (203mm) MNPT Description Large Flow-Through Flange Kit Nominal Size 18"-24" (457mm-610mm) Sage Subcategory Number W1306 Shipping Wt. 8 Lb (3.63 Kg)
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material,...
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Stainless Steel Material Cap 316...
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 3" (76.2mm) Material Brass Material Cap Brass Material,...
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Stainless Steel Material Cap Stainless Steel Material, Body Stainless Steel...
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/16" (1.588mm) Lngth, Body 1.25" (31.75mm) Material Brass Material Cap Brass Material, Body...
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.2" (30.48mm) Material Brass Material Cap Brass Material, Body...
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body...
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Stainless Steel Material Cap 316 Stainless...
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 3" (76.2mm) Material Brass Material Cap Brass Material, Body...
Comment 1 3/4" MNPT X 1/2" I.D., Brass With VITON O-Ring Description Packing Gland, 3/4" MNPT X 1/2" ID Sage Subcategory Number W261 Shipping Wt. 0.5 Lb (0.23 Kg)
Comment 1 Cutter and Arbor Sold Seperately Country of Origin USA Description Pneumatic Hot Tapping Machine, 1/4" to 6" Capacity, 40" Overall Length Diameter Cutter Shaft 0.88" (22.4mm) Diameter Drill...
Comment 1 Note: Hose will stretch to attain optimal seal Connection Type Swivel Coupling Nut & Schrader Tire Valve Description Schrader Style Air Cplg (Tire Cplg) - 1/4" Hose Barb,...
Comment 1 Note: Hose will stretch to attain optimal seal Connection Type Swivel Coupling Nut & Schrader Tire Valve Description Schrader Style Air Cplg (Tire Cplg) - 3/16" Hose Barb,...
Comment 1 Push-to-Connect Connection Type Quick Disconnect, 1/4" Cplg to 1/4" MNPT Country of Origin USA Material Brass Max Flow Rate 35 SCFM @ 20 PSI Media Air Press. Pipeline...
Comment 1 Push-to-Connect Connection Type Quick Disconnect, 1/4" Cplg to 3/8" MNPT Country of Origin USA Material Brass Media Air Press. Pipeline Max Need Value Pressure, Inlet. Max. PSI N/A...
Comment 1 Ram End Adapter Assembly Description Ram End Adapter Assembly 1.5" OD Ram - 1" x 150lb Sage Subcategory Number W2667
Comment 1 Ram End Adapter Assembly Description Ram End Adapter Assembly 1.875" OD Ram - 2" x 300lb. Sage Subcategory Number W2667
Comment 1 Ram End Adapter Assembly Description Ram End Adapter Assembly 2.5" OD Ram - 1" x 150lb. Sage Subcategory Number W2667
Comment 1 Ram End Adapter Assembly Description Ram End Adapter Assembly, 2.5" Od Ram - 1.25" X 300lb. Sage Subcategory Number W2667
Comment 1 Ram End Adapter Assembly Description Ram End Adapter Assembly, 2.5" OD Ram - 2" X 300lb, Long Sage Subcategory Number W2667
Comment 1 RAM END ADAPTER ASSY FOR A 1" OD RAM - 3/4" MNPT Description Ram End Adapter Assembly 1" OD Ram - 3/4" MNPT Sage Subcategory Number W2667
Comment 1 Ram End Adapter Assy for a 1.875" OD Ram - 1" x 150 Lb Description Ram End Adapter Assembly 1.875" OD Ram - 1" x 150 Lb Sage...
Comment 1 RAM END ADAPTER ASSY FOR A 1.875" OD RAM - 1.25" X 300 LB Description Ram End Adapter Assembly 1.875" OD Ram - 1.25" x 300lb. Sage Subcategory...
Comment 1 RAM END ADAPTER ASSY FOR A 2.5" OD RAM - 4" X 300 LB Description Ram End Adapter Assembly, 2.5" OD Ram - 4" x 300lb Sage Subcategory...
Comment 1 RAM END ADAPTR ASSY FOR A 2.5" OD RAM - 2" X 300 LB Description Ram End Adapter Assembly, 2.5" OD Ram - 2" X 300 lb Sage...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1/2" Single Size Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261...
Comment 1 Retraction Post Pulley End Description Pulley End, Retraction Post, 1.5" Acme Sage Subcategory Number W2663
Connection Type 1/2" Cplg to 1/4" Plug Country of Origin USA Description Adapter, Quick Disconnect 1/2" Coupling to 1/4" Plug, Zinc Plated Steel Material Zinc-Plated Steel Pressure, Inlet. Max. PSI...
Connection Type 1/4" Plug to 1/4" Plug Country of Origin USA Description Quick Disconnect, Adapter, 1/4" Plug to 1/4" Plug Material Brass Pressure, Inlet. Max. PSI 300 psi (20.68 bar)...
Connection Type 1/4" Safety Couplers and Nipple Description Wye Adapter with 2 Safety Couplers and 1 Safety Nipple, 1/4" Sage Subcategory Number W161 Shipping Wt. 1 Lb (0.45 Kg)
Connection Type 2" (51mm) NPT Description Pull Cage, 2" (51mm) NPT, with Hoops Sage Subcategory Number W9367 Shipping Wt. 3 Lb (1.36 Kg)
Connection Type 2" (51mm) NPT Description Pull Cage, 3" (76mm) NPT, with Hoops Sage Subcategory Number W9367 Shipping Wt. 5 Lb (2.27 Kg)
Connection Type Brass 1/4" QD Cplg & Schrader Tire Valve Description Adapter, 1/4" QC Cplg to Female Tire Coupling - 6" long (0.15 M) Press. Pipeline Max 125 psi (8.62...
Connection Type Brass 1/4" QD Plug & Schrader Tire Valve Description Adaptor, Quick Disconnect, Tire Coupling to 1/4" Plug - 18" long (0.46 m) Sage Subcategory Number W910 Shipping Wt.
Connection Type NPT Description 1-1/2" (38mm) Remote Mini-Ball Adapter Sage Subcategory Number W1302 Shipping Wt. 4 Lb (1.81 Kg)
Connection Type NPT Description 2" - 1-1/2" (51-38mm) Remote Reducer Bushing Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg)
Connection Type NPT Description 2" Remote Mini-Ball Adapter Sage Subcategory Number W1302 Shipping Wt. 4 Lb (1.81 Kg)
Connection Type NPT Description 3"-2" (76-51mm) Remote Reducer Bushing Sage Subcategory Number W1302 Shipping Wt. 2 Lb (0.91 Kg)
Connection Type NPT Description 4"-2" Remote Reducer Bushing Sage Subcategory Number W1302 Shipping Wt. 2 Lb (0.91 Kg)
Connection Type NPT Description Remo® Pole Adapter (1-1/4" MNPT) to extend 6' (1829 mm) pole Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg)
Connection Type Quick Disconnect 1/4" Cplg to 1/2" Plug Country of Origin USA Description Adapter, Quick Disconnect, 1/4" Cplg to 1/2" Plug Material Brass and Zinc-Plated Steel Pressure, Inlet. Max.
Connection Type Quick Disconnect to Chicago Connector Description Quick Connect, 1/2" Cplg to Chicago Connector Sage Subcategory Number W910
Connection Type Quick Disconnect, 1/4" Cplg to 1/4" NPT Male Country of Origin USA Description Quick Disconnect, Brass, 1/4" Coupling to 1/4" MNPT Material Brass Media Air Press. Pipeline Max...
Connection Type Schrader Tire Coupling to 1/2" Quick Disconnect Description Adapter, Tire Valve Coupling to 1/2" QD Plug Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)
Country of Origin USA Description Adapter 1-1/2" NPT Length 5.4" (137.16mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 2 Lb (0.91 Kg) Tapper Valve...
Country of Origin USA Description Adapter 1-1/4" NPT Length 5.4" (137.16mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 2 Lb (0.91 Kg) Tapper Valve...
Country of Origin USA Description Adapter 2" NPT Length 4" (101.6mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 1 Lb (0.45 Kg) Tapper Valve...
Country of Origin USA Description Adapter 2-1/2" NPT Length 6.7" (170.18mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 4 Lb (1.81 Kg) Tapper Valve...
Country of Origin USA Description Adapter 3" NPT Length 7" (177.8mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 5 Lb (2.27 Kg) Tapper Valve...
Country of Origin USA Description Adapter 4" NPT Length 7.2" (182.88mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 7 Lb (3.18 Kg) Tapper Valve...
Country of Origin USA Description Adapter 5" NPT Length 7.2" (182.88mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 8 Lb (3.63 Kg) Tapper Valve...
Country of Origin USA Description Adapter 6" NPT Length 7.5" (190.5mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 11 Lb (4.99 Kg) Tapper Valve...
Country of Origin USA Description Adapter, 1" NPT Length 5.4" (137.16mm) Material Steel Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 2 Lb (0.91 Kg)...
Country of Origin USA Description Flange Adapter 3" X 150# Length 4.4" (111.76mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 13 Lb (5.90 Kg)...
Country of Origin USA Description Flange Adapter 3" X 300# Length 4.8" (121.92mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 19 Lb (8.62 Kg)...
Country of Origin USA Description Flange Adapter 4" X 150# Length 4.7" (119.38mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 18 Lb (8.16 Kg)...
Country of Origin USA Description Flange Adapter 4" X 300# Length 5.1" (129.54mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 29 Lb (13.15 Kg)...
Country of Origin USA Description Flange Adapter 6" X 150# Length 5.2" (132.08mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 26 Lb (11.79 Kg)...
Country of Origin USA Description Flange Adapter 6" X 300# Length 5.6" (142.24mm) Press. Pipeline Max 285 psi (19.65 bar) Sage Subcategory Number W262 Shipping Wt. 55 Lb (24.95 Kg)...
Country of Origin USA Nominal Pipe 0.75" (19.1mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 2 Lb (0.91 Kg)
Country of Origin USA Nominal Pipe 1" (25mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 2 Lb (0.91 Kg)
Country of Origin USA Nominal Pipe 1.25" (32mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 2 Lb (0.91 Kg)
Country of Origin USA Nominal Pipe 1.5" (38mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 3 Lb (1.36 Kg)
Country of Origin USA Nominal Pipe 10" (254mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 15 Lb (6.80 Kg)
Country of Origin USA Nominal Pipe 12" (305mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 20 Lb (9.07 Kg)
Country of Origin USA Nominal Pipe 14" (356mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 30 Lb (13.61 Kg)
Country of Origin USA Nominal Pipe 16" (406mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 40 Lb (18.14 Kg)
Country of Origin USA Nominal Pipe 18" (457mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 42 Lb (19.05 Kg)
Country of Origin USA Nominal Pipe 2" (51mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 4 Lb (1.81 Kg)
Country of Origin USA Nominal Pipe 2.5" (64mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 4 Lb (1.81 Kg)
Country of Origin USA Nominal Pipe 20" (508mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 45 Lb (20.41 Kg)
Country of Origin USA Nominal Pipe 24" (610mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 50 Lb (22.68 Kg)
Country of Origin USA Nominal Pipe 3" (76mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 4 Lb (1.81 Kg)
Country of Origin USA Nominal Pipe 3.5" (89mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 4 Lb (1.81 Kg)
Country of Origin USA Nominal Pipe 4" (102mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 4 Lb (1.81 Kg)
Country of Origin USA Nominal Pipe 5" (127mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 5 Lb (2.27 Kg)
Country of Origin USA Nominal Pipe 6" (152mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 6 Lb (2.72 Kg)
Country of Origin USA Nominal Pipe 8" (203mm) Pressure, Inflation Max Not Pressure Rated Sage Subcategory Number W9366 Shipping Wt. 11 Lb (4.99 Kg)
Description 1"-1-1/2" (25-38mm) Remote Placement Adapting Bushing Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg)
Description 3/4"-1-1/2" (19-38mm) Remote Placement Adapters-Include 3/4" MNPT Nipple and 3/4" F - 1-1/2" F NPT Bushing Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg)
Description 3/8" X 1/4" MNPT, Brass Hose Barb Material, Body Brass Press. Pipeline Max 250 psi (17.24 bar) Pressure, Inlet. Max. PSI N/A Sage Subcategory Number W910 Shipping Wt. 1...
Description Adapter, Cam and Groove, Plug to Coupling Sage Subcategory Number W910
Description Adapter, Remote Placement for 137-008MM, 4"-8" (100-200 mm) Plug Sage Subcategory Number W1363 Shipping Wt. 3 Lb (1.36 Kg)
Description Adapter, Remote Placement For 137-012MM, 6"-12" (150-300 mm) Plug Sage Subcategory Number W1363 Shipping Wt. 3 Lb (1.36 Kg)
Description Adapter, Remote Placement For 137-016, 8"-16" (200-400 mm) Plug Sage Subcategory Number W1363 Shipping Wt. 5 Lb (2.27 Kg)
Description Adapter, Remote Placement For 137-021, 12"-21" (300-525 mm) Plug Sage Subcategory Number W1363 Shipping Wt. 6 Lb (2.72 Kg)
Description Adapter,Remote Placement For 137-024, 14"-24" (350-600 mm) Plug Sage Subcategory Number W1363 Shipping Wt. 6 Lb (2.72 Kg)
Description British Thread (BSP-British Standard Pipe or BPT-British Pipe Thread) Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.10 mm) Material Brass Material, Body Brass Material, Valve Neoprene Sage Subcategory Number...
Description Pneumatic Hot Tapping Machine, 1/4" to 6" Capacity, 52" Overall Length Diameter Cutter Shaft 0.88" (22.4mm) Diameter Drill Motor Shaft 0.5" (12.7mm) Diameter, Body 3" (76mm) Length, Travel 22.25"...
Description Pneumatic Hot Tapping Machine, 1/4" to 6" Capacity, 64" Overall Length Diameter Cutter Shaft 0.88" (22.4mm) Diameter Drill Motor Shaft 0.5" (12.7mm) Diameter, Body 3" (76mm) Length, Travel 28.25"...
Description Pulley Assembly, 6.0" OD x 1" Thick for 1" OD Ram Sage Subcategory Number W2663
Description Pulley Assy - 6" Od X 1" Thick, For 1.875" Od Ram Sage Subcategory Number W2667
Description Pulley Assy - 6" Od X 1" Thick, For 2.5" Od Ram Sage Subcategory Number W2667
Description Quick Connect, 1/2" Cplg to Tire Valve Plug Sage Subcategory Number W910
Description Quick Connect, 1/4" Cplg to Tire Valve Plug Pressure, Inlet. Max. PSI 200 psi (13.79 bar) Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)
Description Quick Connect, 1/4" Plug to Tire Valve Plug Sage Subcategory Number W910
Description Ram End Adapter Assembly 2.5" OD Ram - 4" x 300lb, Long Sage Subcategory Number W2667
Description Rotating Elbow Adapter - 1" Ram, 1.25" FNPT, 1.25" FNPT Elbow Sage Subcategory Number W2667 Shipping Wt 12 Lb (5.44 Kg)
Description Rotating Elbow Adapter Assembly - 2.5" Ram, 2" FNPT, 2" FNPT Elbow Sage Subcategory Number W2667 Shipping Wt 12 Lb (5.44 Kg)
Description Rotating Elbow Adapter Assembly - 2.5" Ram, 3" FNPT, 3" MNPT Elbow Sage Subcategory Number W2667 Shipping Wt 22 Lb (9.98 Kg)
Description Rotating Elbow Adapter Assembly-1" Ram, 3/4" FNPT, 3/4" FNPT Elbow Sage Subcategory Number W2667 Shipping Wt 12 Lb (5.44 Kg)
Description Rotating Elbow, 1-1/4" FNPT x 1.875" OD, Plated Steel Sage Subcategory Number W2667 Shipping Wt 5 Lb (2.27 Kg)
Description Rotating Elbow, 2" FNPT x 2.875" OD, Plated Steel Sage Subcategory Number W9368 Shipping Wt 10 Lb (4.54 Kg)
Description Rotating Elbow, 3" FNPT x 2.5" x 3.875 OD, Plated Steel ( 3" MNPT to 3" MNPT Adapter Available) Sage Subcategory Number W9368 Shipping Wt 16 Lb (7.26 Kg)...
Description Rotating Elbow, 3/4" FNPT x 1.250" OD, Plated Steel Sage Subcategory Number W2667 Shipping Wt 1 Lb (0.45 Kg)
Description Schrader Style Air Valve (Tire Male) - 3/16" Hose Conn, Brass Material, Body Brass Press. Pipeline Max 125 psi (8.61 bar) Sage Subcategory Number W910 Shipping Wt. 0.5 Lb...
Description Tap Drill, Arbor, .625" (15.88mm) - 1.375" (34.92mm) Dia Sage Subcategory Number W262 Shipping Wt. 0.5 Lb (0.23 Kg)
Description Tap Drill, Arbor, 1.375" (34.92mm) - 6.0" (152.4mm) Dia Sage Subcategory Number W262 Shipping Wt. 1 Lb (0.45 Kg)
Description Tire Valve Plug Adapter, 1/4" FNPT Material, Body Brass Sage Subcategory Number W910
Material Zinc-Plated Steel Max Flow Rate 35 SCFM @ 20 PSI Pressure, Inlet. Max. PSI 300 Psi (20.68 Bar) at 72° F (22.2° C) Shipping Wt. 0.5 Lb (0.23 Kg)...