Petersen Products Co. Temperature Pressure Plug 1/4" Mnpt X 3" L, Neoprene Seal 310-100-XL

Description
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 3" (76.2mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4 M Strap Color Black
Request a Quote
Description
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 3" (76.2mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4 M Strap Color Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Pressure Plug 1/4
Fredonia, WI, United States
Temperature Pressure Plug 1/4" Mnpt X 3" L, Neoprene Seal
310-100-XL
Temperature Pressure Plug 1/4" Mnpt X 3" L, Neoprene Seal 310-100-XL
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 3" (76.2mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4 M Strap Color Black

Country of Origin USA
Dia., Probe 1/8" (3.175mm)
Lngth, Body 3" (76.2mm)
Material, Body Brass
Material, Valve Neoprene
Sage Subcategory Number W310
Shipping Wt. 0.5 Lb (0.23 Kg)
Size, NPT 1/4 M
Strap Color Black

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 310-100-XL
Product Name Temperature Pressure Plug 1/4" Mnpt X 3" L, Neoprene Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Hand Tight W/Shoulder, 3.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread None
View Details
Pipe Plug, Redwood, 5
Specs
Material Redwood
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 12
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 2 5/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details