Petersen Products Co. Datasheets for Core Bits

Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core.
Core Bits: Learn more

Product Name Notes
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1" NPT X 7/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1" NPT X 7/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1-1/2" NPT X 1-3/8" bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1-1/2" NPT X 1-3/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1-1/4" NPT X 1-1/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1-1/4" NPT X 1-1/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 2" NPT X 1-7/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 2" NPT X 1-7/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 2-1/2" NPT X 2-3/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 2-1/2" NPT X 2-3/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3" NPT X 2-3/4" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3" NPT X 2-7/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3" NPT X 2-7/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3-1/2" NPT X 3-3/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3-1/2" NPT X 3-3/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3/4" NPT X 5/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3/4" NPT x 5/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 4" NPT X 3-7/8" Bi-Metal Hole Saw Diameter, Shaft need value Length, Travel need...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 4" NPT X 3-7/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 5" NPT X 4-3/4" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)...
Country of Origin USA Description Hot Tapper, 5" NPT X 4-3/4" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 29 Lb (13.15...
Country of Origin USA Description Hot Tapper, 6" NPT X 5-1/2" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 29 Lb (13.15...
Country of Origin USA Description Hot Tapper, 6" NPT X 5-3/4" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 29 Lb (13.15...
Description Arbor, 7/16" Hex for Hole Saws 9/16" - 1-3/16" Sage Subcategory Number W261 Shipping Wt. 0.5 Lb (0.45 Kg)
Description Arbor, 7/16" Hex Shank for Hole Saws 1-1/4" - 6-7/8" Sage Subcategory Number W261 Shipping Wt. 0.5 Lb (0.23 Kg)
Description Saw, Hole 1-1/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
Description Saw, Hole 1-1/8th Bi-Metal Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
Description Saw, Hole 1-3/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
Description Saw, Hole 1-3/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
Description Saw, Hole 1-7/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
Description Saw, Hole 1-7/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
Description Saw, Hole 2-3/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg)
Description Saw, Hole 2-3/8" Carbide Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg)
Description Saw, Hole 2-7/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.23 Kg)
Description Saw, Hole 2-7/8" Carbide Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg)
Description Saw, Hole 3-3/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg)
Description Saw, Hole 3-3/8" Carbide Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg)
Description Saw, Hole 3-7/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg)
Description Saw, Hole 3-7/8" Carbide Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg)
Description Saw, Hole 4-3/4" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg)
Description Saw, Hole 4-3/4" Carbide Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg)
Description Saw, Hole 5-1/2" Bi-Metal Deep Cut Sage Subcategory Number W263 Shipping Wt. 1.5 Lb ( 0.68Kg)
Description Saw, Hole 5-3/4" Carbide Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg)
Description Saw, Hole 5/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
Description Saw, Hole 5/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
Description Saw, Hole 7/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
Description Saw, Hole 7/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
Hole Saw, Carbide Tipped, 5 7/8"