Petersen Products Co. Pipe Plug, Mechanical, Ez-Swet Style, 4" Dia, 0.5" Bypass 148-0040-8

Description
By-Pass 1/2" NPT Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3.8" (96.52mm) Handle Length 17" (431.8mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 4" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 5 Lbs (2.27 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/2" NPT Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3.8" (96.52mm) Handle Length 17" (431.8mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 4" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 5 Lbs (2.27 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Ez-Swet Style, 4
Fredonia, WI, United States
Pipe Plug, Mechanical, Ez-Swet Style, 4" Dia, 0.5" Bypass
148-0040-8
Pipe Plug, Mechanical, Ez-Swet Style, 4" Dia, 0.5" Bypass 148-0040-8
By-Pass 1/2" NPT Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3.8" (96.52mm) Handle Length 17" (431.8mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 4" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 5 Lbs (2.27 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/2" NPT
Country of Origin USA
Dia. Max 4" (101.6mm)
Dia. Min 3.8" (96.52mm)
Handle Length 17" (431.8mm)
Material, Body Silicon/EPDM Rubber Seal, Molded
Material, Hardware Steel
Nominal Pipe 4"
Pipeline Max PSI 60 psi (4.13 bar)
Sage Subcategory Number W1480
Shipping Wt. 5 Lbs (2.27 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 148-0040-8
Product Name Pipe Plug, Mechanical, Ez-Swet Style, 4" Dia, 0.5" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap Bell End 27
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 8
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Hand Tight W/Shoulder 4.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread None
View Details
Pipe Plug, Mech, Night Cap Spigotend 60
Specs
Material Polyethylene (PE); Polyethylene
View Details