By-Pass None
Country of Origin USA
Dia. Max 8.25" (210mm)
Dia. Min 7.85" (199mm)
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Rubber, Molded
Nominal Pipe 8" (203mm)
Pipeline Max PSI 5 psi (0.34 bar)
Pressure Pipeline Max Head 11 ft (3.35 m)
Sage Subcategory Number W1492
Seal Expansion System Hand Tightening
Seal, Center To Center, IN 22" (558.8mm)
Shipping Wt. 20 Lb (9.07 Kg)
Style Internal to Pipe Plug
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 149-208 |
| Product Name | Pipe Plug, Mechanical Hand Tight Double Test 7.85"-8.25" Dia |
| Shape / Application | Round |