Petersen Products Co. Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| Comment 1 Push-to-Connect Connection Type Quick Disconnect, 1/4" Cplg to 1/4" MNPT Country of Origin USA Material Brass Max Flow Rate 35 SCFM @ 20 PSI Media Air Press. Pipeline... | |
| Comment 1 Push-to-Connect Connection Type Quick Disconnect, 1/4" Cplg to 3/8" MNPT Country of Origin USA Material Brass Media Air Press. Pipeline Max Need Value Pressure, Inlet. Max. PSI N/A... | |
| Connection Type 1/2" Cplg to 1/4" Plug Country of Origin USA Description Adapter, Quick Disconnect 1/2" Coupling to 1/4" Plug, Zinc Plated Steel Material Zinc-Plated Steel Pressure, Inlet. Max. PSI... | |
| Connection Type 1/4" Plug to 1/4" Plug Country of Origin USA Description Quick Disconnect, Adapter, 1/4" Plug to 1/4" Plug Material Brass Pressure, Inlet. Max. PSI 300 psi (20.68 bar)... | |
| Connection Type Brass 1/4" QD Plug & Schrader Tire Valve Description Adaptor, Quick Disconnect, Tire Coupling to 1/4" Plug - 18" long (0.46 m) Sage Subcategory Number W910 Shipping Wt. | |
| Connection Type NPT Description 1-1/2" (38mm) Remote Mini-Ball Adapter Sage Subcategory Number W1302 Shipping Wt. 4 Lb (1.81 Kg) | |
| Connection Type NPT Description 2" - 1-1/2" (51-38mm) Remote Reducer Bushing Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg) | |
| Connection Type NPT Description 2" Remote Mini-Ball Adapter Sage Subcategory Number W1302 Shipping Wt. 4 Lb (1.81 Kg) | |
| Connection Type NPT Description 3"-2" (76-51mm) Remote Reducer Bushing Sage Subcategory Number W1302 Shipping Wt. 2 Lb (0.91 Kg) | |
| Connection Type NPT Description 4"-2" Remote Reducer Bushing Sage Subcategory Number W1302 Shipping Wt. 2 Lb (0.91 Kg) | |
| Connection Type NPT Description Remo® Pole Adapter (1-1/4" MNPT) to extend 6' (1829 mm) pole Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg) | |
| Connection Type Quick Disconnect 1/4" Cplg to 1/2" Plug Country of Origin USA Description Adapter, Quick Disconnect, 1/4" Cplg to 1/2" Plug Material Brass and Zinc-Plated Steel Pressure, Inlet. Max. | |
| Connection Type Quick Disconnect to Chicago Connector Description Quick Connect, 1/2" Cplg to Chicago Connector Sage Subcategory Number W910 | |
| Connection Type Quick Disconnect, 1/4" Cplg to 1/4" NPT Male Country of Origin USA Description Quick Disconnect, Brass, 1/4" Coupling to 1/4" MNPT Material Brass Media Air Press. Pipeline Max... | |
| Connection Type Schrader Tire Coupling to 1/2" Quick Disconnect Description Adapter, Tire Valve Coupling to 1/2" QD Plug Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description 1"-1-1/2" (25-38mm) Remote Placement Adapting Bushing Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description 3/4"-1-1/2" (19-38mm) Remote Placement Adapters-Include 3/4" MNPT Nipple and 3/4" F - 1-1/2" F NPT Bushing Sage Subcategory Number W1302 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description Quick Connect, 1/2" Cplg to Tire Valve Plug Sage Subcategory Number W910 | |
| Description Quick Connect, 1/4" Cplg to Tire Valve Plug Pressure, Inlet. Max. PSI 200 psi (13.79 bar) Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description Quick Connect, 1/4" Plug to Tire Valve Plug Sage Subcategory Number W910 | |
| Material Zinc-Plated Steel Max Flow Rate 35 SCFM @ 20 PSI Pressure, Inlet. Max. PSI 300 Psi (20.68 Bar) at 72° F (22.2° C) Shipping Wt. 0.5 Lb (0.23 Kg)... |