Petersen Products Co. Datasheets for Industrial Pipe

Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
Industrial Pipe: Learn more

Product Name Notes
Connection Type 10" (254mm) Flanged Country of Origin USA Diameter 10" (254mm) Length 144" (3658mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 10" (254mm) Flanged Country of Origin USA Diameter 10" (254mm) Length 156" (3962mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. 517 Lb (234.51 Kg)
Connection Type 10" (254mm) Flanged Country of Origin USA Diameter 10" (254mm) Length 180" (4572mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 10" (254mm) Flanged Country of Origin USA Diameter 10" (254mm) Length 192" (4877mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. 685 Lb (310.71 Kg)
Connection Type 10" (254mm) Flanged Country of Origin USA Diameter 10" (254mm) Length 36" (914mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 10" (254mm) Flanged Country of Origin USA Diameter 10" (254mm) Length 72" (1829mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 10" (254mm) Flanged Country of Origin USA Diameter 10" (254mm) Length 84" (2134mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 12" (305mm) Flanged Country of Origin USA Diameter 12" (305mm) Length 228" (5791mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 12" (305mm) Flanged Country of Origin USA Diameter 12" (305mm) Length 36" (914mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 12" (305mm) Flanged Country of Origin USA Diameter 12" (305mm) Length 48" (1219mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 12" (305mm) Flanged Country of Origin USA Diameter 12" (305mm) Length 60" (1524mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 12" (305mm) Flanged Country of Origin USA Diameter 12" (305mm) Length 72" (1829mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 12" (305mm) Flanged Country of Origin USA Diameter 12" (305mm) Length 84" (2134mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 14" (356mm) Flanged Country of Origin USA Diameter 14" (356mm) Length 252" (6401mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 14" (356mm) Flanged Country of Origin USA Diameter 14" (356mm) Length 264" (6706mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 14" (356mm) Flanged Country of Origin USA Diameter 14" (356mm) Length 48" (1219mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 14" (356mm) Flanged Country of Origin USA Diameter 14" (356mm) Length 60" (1524mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. 333 LBS
Connection Type 14" (356mm) Flanged Country of Origin USA Diameter 14" (356mm) Length 72" (1829mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 14" (356mm) Flanged Country of Origin USA Diameter 14" (356mm) Length 84" (2134mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 150 LB ASME Flange Country of Origin USA Diameter 3" (76mm) Length 12" (305mm) Material SCH 40 Steel Sage Subcategory Number W2666
Connection Type 150 LB ASME Flange Country of Origin USA Diameter 3" (76mm) Length 24" (610mm) Material SCH 40 Steel Sage Subcategory Number W2666
Connection Type 150 LB ASME Flange Country of Origin USA Diameter 4" (102mm) Length 12" (305mm) Material SCH 40 Steel Sage Subcategory Number W2666
Connection Type 16" (406mm) Flanged Country of Origin USA Diameter 16" (406mm) Drawing 939-1160-60 Length 60" (1524mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 16" (406mm) Flanged Country of Origin USA Diameter 16" (406mm) Length 48" (1219mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 16" (406mm) Flanged Country of Origin USA Diameter 16" (406mm) Length 72" (1829mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 16" (406mm) Flanged Country of Origin USA Diameter 16" (406mm) Length 84" (2134mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 16" (406mm) Flanged Country of Origin USA Diameter 16" (406mm) Length 96" (2438mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 18" (457mm) Flanged Country of Origin USA Description Launch Cylinder, 18"x150 Lb Flange x 72" Long Diameter 18" (457mm) Length 72" (1829mm) Material Steel Sage Subcategory Number W2666...
Connection Type 18" (457mm) Flanged Country of Origin USA Diameter 18" (457mm) Length 108" (2743mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 18" (457mm) Flanged Country of Origin USA Diameter 18" (457mm) Length 48" (1219mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 18" (457mm) Flanged Country of Origin USA Diameter 18" (457mm) Length 60" (1524mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 18" (457mm) Flanged Country of Origin USA Diameter 18" (457mm) Length 84" (2134mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. 542 lbs
Connection Type 2" (51mm) NPT Country of Origin USA Diameter 2" (51mm) Length 12" (305mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 2" (51mm) NPT Country of Origin USA Diameter 2" (51mm) Length 24" (610mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 8 Lbs (3.63 Kg)
Connection Type 20" (508mm) Flanged Country of Origin USA Description Launch Cylinder, 20" x 150 Lb Flange x 84" Long Diameter 20" (508mm) Length 84" (2134mm) Material Steel Sage Subcategory...
Connection Type 20" (508mm) Flanged Country of Origin USA Description Launch Cylinder, 20"x150 Lb Flange x 72" Long Diameter 20" (508mm) Length 72" (1829mm) Material Steel Sage Subcategory Number W2666...
Connection Type 20" (508mm) Flanged Country of Origin USA Diameter 20" (508mm) Length 120" (3048mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 20" (508mm) Flanged Country of Origin USA Diameter 20" (508mm) Length 60" (1524mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 24" (610mm) Flanged Country of Origin USA Description Launch Cylinder, 24"x150 Lb Flange x 48" Long Diameter 24" (610mm) Length 48" (1219mm) Material Steel Sage Subcategory Number W2666...
Connection Type 24" (610mm) Flanged Country of Origin USA Diameter 24" (610mm) Length 132" (3353mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 24" (610mm) Flanged Country of Origin USA Diameter 24" (610mm) Length 144" (3658mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 24" (610mm) Flanged Country of Origin USA Diameter 24" (610mm) Length 60" (1524mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 24" (610mm) Flanged Country of Origin USA Diameter 24" (610mm) Length 72" (1829mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 24" (610mm) Flanged Country of Origin USA Diameter 24" (610mm) Length 84" (2134mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 3" (76mm) NPT Country of Origin USA Diameter 3" (76mm) Length 12" (305mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 3" (76mm) NPT Country of Origin USA Diameter 3" (76mm) Length 36" (914mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 22 Lb (9.98 Kg)
Connection Type 30" (762mm) Flanged Country of Origin USA Diameter 30" (762mm) Length 60" (1524mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 30" (762mm) Flanged Country of Origin USA Diameter 30" (762mm) Length 72" (1829mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 30" (762mm) Flanged Country of Origin USA Diameter 30" (762mm) Length 84" (2134mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 36" (914mm) Flanged Country of Origin USA Description Launch Cylinder, 36" x 150 Lb Flange x 72" Long Diameter 36" (914mm) Length 72" (1829mm) Material Steel Sage Subcategory...
Connection Type 4" (101.6mm) Flanged Country of Origin USA Diameter 4" (102mm) Length 24" (610mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 4" (101.6mm) Flanged Country of Origin USA Diameter 4" (102mm) Length 36" (914mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 55 Lb (24.95 Kg)
Connection Type 4" (102mm) NPT Country of Origin USA Diameter 4" (102mm) Length 12" (305mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 42" (1067mm) Flanged Country of Origin USA Description Launch Cylinder, 42" x 150 Lb Flange x 84" Long Diameter 42" (1067mm) Length 84" (2134mm) Material Steel Sage Subcategory...
Connection Type 6" (152mm) Flanged Country of Origin USA Diameter 6" (152mm) Length 24" (610mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 6" (152mm) Flanged Country of Origin USA Diameter 6" (152mm) Length 48" (1219mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 107 Lb (48.53 Kg)
Connection Type 6" (152mm) Flanged Country of Origin USA Diameter 6" (152mm) Length 60" (1524mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 126 Lb (57.15 Kg)
Connection Type 6" (152mm) Flanged Country of Origin USA Diameter 6" (152mm) Length 72" (1829mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 145 Lb (65.77 Kg)
Connection Type 6" (152mm) Flanged Country of Origin USA Diameter 6" (152mm) Length 84" (2134mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 164 Lb (74.39 Kg)
Connection Type 8" (203.2mm) Flanged Country of Origin USA Diameter 8" (203.2mm) Length 108" (2743.2mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 8" (203mm) Flanged Country of Origin USA Diameter 8" (203mm) Length 132" (3353mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 420 Lb (190.51 Kg)
Connection Type 8" (203mm) Flanged Country of Origin USA Diameter 8" (203mm) Length 36" (914mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 8" (203mm) Flanged Country of Origin USA Diameter 8" (203mm) Length 48" (1219mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 8" (203mm) Flanged Country of Origin USA Diameter 8" (203mm) Length 60" (1524mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 8" (203mm) Flanged Country of Origin USA Diameter 8" (203mm) Length 72" (1289mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. Call
Connection Type 8" (203mm) Flanged Country of Origin USA Diameter 8" (203mm) Length 84" (2134mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 250 Lb (113.40 Kg)
Connection Type 8" (203mm) Flanged Country of Origin USA Diameter 8" (203mm) Length 96" (2438mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 335 Lb (151.96 Kg)
Connection Type 8" (203mm) Flanged Diameter 8" (203mm) Length 24" (610mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. Call