Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 10" 151-3100-S10S

Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (577.85mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10S Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 4 Shipping Wt. 230 Lb (104 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (577.85mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10S Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 4 Shipping Wt. 230 Lb (104 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 10
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 10"
151-3100-S10S
Pipe Plug, Mechanical, High Lift Flange Weld Test, 10" 151-3100-S10S
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (577.85mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10S Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 4 Shipping Wt. 230 Lb (104 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 300 Lb (136.08 Kg)
Flange Size 10" DN250
Lngth, Overall 22-3/4" (577.85mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 10S
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Shaft Quantity 4
Shipping Wt. 230 Lb (104 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-3100-S10S
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 10"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Spigot End, 6
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 12
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details