Petersen Products Co. Pipe Plug, Mech Hp Test 0.75" Dia, Sch-80, 1/8" Npt Bypass 147-1007-P80M

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.38" (60.5mm) Functional ID Range 0.69"-0.77" (17.5mm-19.6mm) Hex Nut Wrench Size 3/4" Length, Gripper 0.92" (23.3mm) Length, Seal to Gripper 1.76" (44.6mm) Lngth, Overall 5.31" (134.9mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 0.75" (19.1mm) Pipe Schedule 80 Plug OD 0.66" (16.8mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Shaft Hex Wrench Size 3/8" Shaft/Port I.D. 0.11" (2.8mm) Shipping Wt. 0.5 Lb (0.23 Kg) Total Clearance From Min. I.D. 0.03" (0.8mm) Type 1
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.38" (60.5mm) Functional ID Range 0.69"-0.77" (17.5mm-19.6mm) Hex Nut Wrench Size 3/4" Length, Gripper 0.92" (23.3mm) Length, Seal to Gripper 1.76" (44.6mm) Lngth, Overall 5.31" (134.9mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 0.75" (19.1mm) Pipe Schedule 80 Plug OD 0.66" (16.8mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Shaft Hex Wrench Size 3/8" Shaft/Port I.D. 0.11" (2.8mm) Shipping Wt. 0.5 Lb (0.23 Kg) Total Clearance From Min. I.D. 0.03" (0.8mm) Type 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech Hp Test 0.75
Fredonia, WI, United States
Pipe Plug, Mech Hp Test 0.75" Dia, Sch-80, 1/8" Npt Bypass
147-1007-P80M
Pipe Plug, Mech Hp Test 0.75" Dia, Sch-80, 1/8" Npt Bypass 147-1007-P80M
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.38" (60.5mm) Functional ID Range 0.69"-0.77" (17.5mm-19.6mm) Hex Nut Wrench Size 3/4" Length, Gripper 0.92" (23.3mm) Length, Seal to Gripper 1.76" (44.6mm) Lngth, Overall 5.31" (134.9mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 0.75" (19.1mm) Pipe Schedule 80 Plug OD 0.66" (16.8mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Shaft Hex Wrench Size 3/8" Shaft/Port I.D. 0.11" (2.8mm) Shipping Wt. 0.5 Lb (0.23 Kg) Total Clearance From Min. I.D. 0.03" (0.8mm) Type 1

By-Pass Flow Through Cap Type Not Included
By-Pass Size 1/8" MNPT
Country of Origin USA
Depth, Full Installation 2.38" (60.5mm)
Functional ID Range 0.69"-0.77" (17.5mm-19.6mm)
Hex Nut Wrench Size 3/4"
Length, Gripper 0.92" (23.3mm)
Length, Seal to Gripper 1.76" (44.6mm)
Lngth, Overall 5.31" (134.9mm)
Material, Body Zinc-Plated Steel
Material, Hardware Zinc Plated Steel, SS Flex Locknuts
Material, Seal Urethane
Nominal Pipe 0.75" (19.1mm)
Pipe Schedule 80
Plug OD 0.66" (16.8mm)
Press., Max Test, PSI 15,000 psi (1034 bar)
Sage Subcategory Number W147
Shaft Hex Wrench Size 3/8"
Shaft/Port I.D. 0.11" (2.8mm)
Shipping Wt. 0.5 Lb (0.23 Kg)
Total Clearance From Min. I.D. 0.03" (0.8mm)
Type 1

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-1007-P80M
Product Name Pipe Plug, Mech Hp Test 0.75" Dia, Sch-80, 1/8" Npt Bypass
Fitted Depth 2.38 inch (60.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle, Rubber, 3 5/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 3.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/2" NPT
View Details
Pipe Plug, Mechanical Night Cap Bell End 12
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap Spigotend 42
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details