Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 8" 151-3080-S140

Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 140 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 1/2" (12.7mm) Shipping Wt. 150 Lb (68 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 140 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 1/2" (12.7mm) Shipping Wt. 150 Lb (68 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 8
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 8"
151-3080-S140
Pipe Plug, Mechanical, High Lift Flange Weld Test, 8" 151-3080-S140
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 140 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 1/2" (12.7mm) Shipping Wt. 150 Lb (68 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 300 Lb (136.08 Kg)
Flange Size 8" DN300
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 140
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Seal To Pipe Clearance 1/2" (12.7mm)
Shipping Wt. 150 Lb (68 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-3080-S140
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 8"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut,Double Seal, 6
Specs
Shape / Application Round
Material Steel - Stainless; Plated Steel
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Mechanical, Water Line Stub, 2
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Block & Bleed, 23.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details
Pipe Plug, Mechanical, Ss Wing Nut, 3.78
Specs
Shape / Application Round
NPT Thread None
View Details