Petersen Products Co. Pipe Plug, Mech, Hp Test, 6" Dia, Sch-80, 1/2" Npt Bypass 147-1060-P80

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.63" (143.1mm) Functional ID Range 5.73"-5.87" (145.5mm-149.1mm) Hex Nut Wrench Size 3/4" Length, Gripper 2.35" (59.7mm) Length, Seal to Gripper 4.20" (106.7mm) Lngth, Overall 9.43" (239.6mm) Material, Body NPT Shaft and Far End Support are Steel Material, Hardware Hex Nuts (1 per Shaft) are Black Oil Finish / Positioning Washers are Aluminum Material, Seal Urethane Nominal Pipe 6" (152.4mm) Pipe Schedule 80 / XS Plug OD 5.62" (142.7mm) Press., Max Test, PSI 8,000 psi (552 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 4 Shaft/Port I.D. 0.46" (11.8mm) Shipping Wt. 33 Lb (14.97 Kg) Total Clearance From Min. I.D. 0.11" (2.8mm)
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.63" (143.1mm) Functional ID Range 5.73"-5.87" (145.5mm-149.1mm) Hex Nut Wrench Size 3/4" Length, Gripper 2.35" (59.7mm) Length, Seal to Gripper 4.20" (106.7mm) Lngth, Overall 9.43" (239.6mm) Material, Body NPT Shaft and Far End Support are Steel Material, Hardware Hex Nuts (1 per Shaft) are Black Oil Finish / Positioning Washers are Aluminum Material, Seal Urethane Nominal Pipe 6" (152.4mm) Pipe Schedule 80 / XS Plug OD 5.62" (142.7mm) Press., Max Test, PSI 8,000 psi (552 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 4 Shaft/Port I.D. 0.46" (11.8mm) Shipping Wt. 33 Lb (14.97 Kg) Total Clearance From Min. I.D. 0.11" (2.8mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hp Test, 6
Fredonia, WI, United States
Pipe Plug, Mech, Hp Test, 6" Dia, Sch-80, 1/2" Npt Bypass
147-1060-P80
Pipe Plug, Mech, Hp Test, 6" Dia, Sch-80, 1/2" Npt Bypass 147-1060-P80
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.63" (143.1mm) Functional ID Range 5.73"-5.87" (145.5mm-149.1mm) Hex Nut Wrench Size 3/4" Length, Gripper 2.35" (59.7mm) Length, Seal to Gripper 4.20" (106.7mm) Lngth, Overall 9.43" (239.6mm) Material, Body NPT Shaft and Far End Support are Steel Material, Hardware Hex Nuts (1 per Shaft) are Black Oil Finish / Positioning Washers are Aluminum Material, Seal Urethane Nominal Pipe 6" (152.4mm) Pipe Schedule 80 / XS Plug OD 5.62" (142.7mm) Press., Max Test, PSI 8,000 psi (552 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 4 Shaft/Port I.D. 0.46" (11.8mm) Shipping Wt. 33 Lb (14.97 Kg) Total Clearance From Min. I.D. 0.11" (2.8mm)

By-Pass Flow Through Cap Type Not Included
By-Pass Size 1/2 MNPT
Country of Origin USA
Depth, Full Installation 5.63" (143.1mm)
Functional ID Range 5.73"-5.87" (145.5mm-149.1mm)
Hex Nut Wrench Size 3/4"
Length, Gripper 2.35" (59.7mm)
Length, Seal to Gripper 4.20" (106.7mm)
Lngth, Overall 9.43" (239.6mm)
Material, Body NPT Shaft and Far End Support are Steel
Material, Hardware Hex Nuts (1 per Shaft) are Black Oil Finish / Positioning Washers are Aluminum
Material, Seal Urethane
Nominal Pipe 6" (152.4mm)
Pipe Schedule 80 / XS
Plug OD 5.62" (142.7mm)
Press., Max Test, PSI 8,000 psi (552 bar)
Sage Subcategory Number W147
Seal Expansion System Hex Nut
Shaft Quantity 4
Shaft/Port I.D. 0.46" (11.8mm)
Shipping Wt. 33 Lb (14.97 Kg)
Total Clearance From Min. I.D. 0.11" (2.8mm)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-1060-P80
Product Name Pipe Plug, Mech, Hp Test, 6" Dia, Sch-80, 1/2" Npt Bypass
Fitted Depth 5.63 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Annular Seal 12.75
Specs
NPT Thread 1/4" Quick Disconnect Plug
View Details
Pipe Plug, Mech, Hand Tight Test, Nylon, 0.975
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread None
View Details
Pipe Plug, Mechanical, Water Line Stub, 0.75
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 54
Specs
Material Polyethylene (PE); Polyethylene
View Details