Petersen Products Co. Pipe Plug, Mech, Hp Test, 20" Dia, Sch-80, 2" Npt Bypass 147-1200-P80M

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 13.02" (330.7mm) Functional ID Range 17.86"-18.32" (453.6mm-465.3mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 5.24" (133.1mm) Length, Seal to Gripper 8.42" (213.9mm) Lngth, Overall 17.94" (455.7mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 20" (508mm) Pipe Schedule 80 Plug OD 17.76 (451.1mm) Press., Max Test, PSI 5,000 psi (344.7 bar) Sage Subcategory Number W147 Shaft Quantity 10 Shaft/Port I.D. 1.69" (42.9mm) Shipping Wt. 471 Lb (213.64 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 13.02" (330.7mm) Functional ID Range 17.86"-18.32" (453.6mm-465.3mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 5.24" (133.1mm) Length, Seal to Gripper 8.42" (213.9mm) Lngth, Overall 17.94" (455.7mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 20" (508mm) Pipe Schedule 80 Plug OD 17.76 (451.1mm) Press., Max Test, PSI 5,000 psi (344.7 bar) Sage Subcategory Number W147 Shaft Quantity 10 Shaft/Port I.D. 1.69" (42.9mm) Shipping Wt. 471 Lb (213.64 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hp Test, 20
Fredonia, WI, United States
Pipe Plug, Mech, Hp Test, 20" Dia, Sch-80, 2" Npt Bypass
147-1200-P80M
Pipe Plug, Mech, Hp Test, 20" Dia, Sch-80, 2" Npt Bypass 147-1200-P80M
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 13.02" (330.7mm) Functional ID Range 17.86"-18.32" (453.6mm-465.3mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 5.24" (133.1mm) Length, Seal to Gripper 8.42" (213.9mm) Lngth, Overall 17.94" (455.7mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 20" (508mm) Pipe Schedule 80 Plug OD 17.76 (451.1mm) Press., Max Test, PSI 5,000 psi (344.7 bar) Sage Subcategory Number W147 Shaft Quantity 10 Shaft/Port I.D. 1.69" (42.9mm) Shipping Wt. 471 Lb (213.64 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6

By-Pass Flow Through Cap Type Not Included
By-Pass Size 2" MNPT
Country of Origin USA
Depth, Full Installation 13.02" (330.7mm)
Functional ID Range 17.86"-18.32" (453.6mm-465.3mm)
Hex Nut Wrench Size 1-5/8"
Length, Gripper 5.24" (133.1mm)
Length, Seal to Gripper 8.42" (213.9mm)
Lngth, Overall 17.94" (455.7mm)
Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron
Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs
Material, Seal Urethane
Nominal Pipe 20" (508mm)
Pipe Schedule 80
Plug OD 17.76 (451.1mm)
Press., Max Test, PSI 5,000 psi (344.7 bar)
Sage Subcategory Number W147
Shaft Quantity 10
Shaft/Port I.D. 1.69" (42.9mm)
Shipping Wt. 471 Lb (213.64 Kg)
Total Clearance From Min. I.D. 0.1" (2.5mm)
Type 6

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-1200-P80M
Product Name Pipe Plug, Mech, Hp Test, 20" Dia, Sch-80, 2" Npt Bypass
Fitted Depth 13.02 inch (331 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Block & Bleed, 23.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details
Pipe Plug, Mechanical Night Cap, Bell End 12
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, High Pres., 7.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details