Petersen Products Co. Pipe Plug, Mechanical, Ez-Swet Style 2.75"-3" Dia 148-0030

Description
By-Pass None Country of Origin USA Dia. Max 3" (76.2mm) Dia. Min 2.75" (69.85mm) Handle Length 12.5" (317.5mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 3" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 4 Lbs (1.81 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 3" (76.2mm) Dia. Min 2.75" (69.85mm) Handle Length 12.5" (317.5mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 3" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 4 Lbs (1.81 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Ez-Swet Style 2.75
Fredonia, WI, United States
Pipe Plug, Mechanical, Ez-Swet Style 2.75"-3" Dia
148-0030
Pipe Plug, Mechanical, Ez-Swet Style 2.75"-3" Dia 148-0030
By-Pass None Country of Origin USA Dia. Max 3" (76.2mm) Dia. Min 2.75" (69.85mm) Handle Length 12.5" (317.5mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 3" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 4 Lbs (1.81 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass None
Country of Origin USA
Dia. Max 3" (76.2mm)
Dia. Min 2.75" (69.85mm)
Handle Length 12.5" (317.5mm)
Material, Body Silicon/EPDM Rubber Seal, Molded
Material, Hardware Steel
Nominal Pipe 3"
Pipeline Max PSI 60 psi (4.13 bar)
Sage Subcategory Number W1480
Shipping Wt. 4 Lbs (1.81 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 148-0030
Product Name Pipe Plug, Mechanical, Ez-Swet Style 2.75"-3" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Hand Tight, Head Test, 2.86
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanica, Hand Tight, 31.25
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.0 BSPP
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 14
Specs
Material Polyethylene (PE); Polyethylene
View Details