Petersen Products Co. Temperature Pressure Petes Plug,1/4"mnpt X 1.5" L, Neoprene 311-100

Description
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Neoprene Press. Pipeline Max Up to 1000 psi (68.97 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4" MNPT Strap Color Blue Temperature Max. Service F 500 psi (34.49 bar) For 32°-200°F / 1,000 psi (68.96 bar) For- 20°F to 140°F
Request a Quote
Description
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Neoprene Press. Pipeline Max Up to 1000 psi (68.97 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4" MNPT Strap Color Blue Temperature Max. Service F 500 psi (34.49 bar) For 32°-200°F / 1,000 psi (68.96 bar) For- 20°F to 140°F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Pressure Petes Plug,1/4
Fredonia, WI, United States
Temperature Pressure Petes Plug,1/4"mnpt X 1.5" L, Neoprene
311-100
Temperature Pressure Petes Plug,1/4"mnpt X 1.5" L, Neoprene 311-100
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Neoprene Press. Pipeline Max Up to 1000 psi (68.97 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4" MNPT Strap Color Blue Temperature Max. Service F 500 psi (34.49 bar) For 32°-200°F / 1,000 psi (68.96 bar) For- 20°F to 140°F

Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc.
Country of Origin USA
Dia., Probe 1/8" (3.175mm)
Lngth, Body 1.5" (38.1mm)
Material Brass
Material Cap Brass
Material, Body Brass
Material, Valve Neoprene
Press. Pipeline Max Up to 1000 psi (68.97 bar)
Sage Subcategory Number W311
Shipping Wt. 0.5 Lb (0.23 Kg)
Size, NPT 1/4" MNPT
Strap Color Blue
Temperature Max. Service F 500 psi (34.49 bar) For 32°-200°F / 1,000 psi (68.96 bar) For- 20°F to 140°F

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 311-100
Product Name Temperature Pressure Petes Plug,1/4"mnpt X 1.5" L, Neoprene
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Water Line Stub, 0.39
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Wing Nut,Double Seal, 6
Specs
Shape / Application Round
Material Steel - Stainless; Plated Steel
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Mechanical, Night Cap Spigot End, 15
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap Bell End, 15
Specs
Material Polyethylene (PE); Polyethylene
View Details