Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 16" 151-1160-S30

Description
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30/STD Press. Pipeline Max 450 Psig (31.0 Bar) Sage Subcategory Number W151 Shaft Quantity 8 Shipping Wt. 397 Lb (179.9 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30/STD Press. Pipeline Max 450 Psig (31.0 Bar) Sage Subcategory Number W151 Shaft Quantity 8 Shipping Wt. 397 Lb (179.9 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 16
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 16"
151-1160-S30
Pipe Plug, Mechanical, High Lift Flange Weld Test, 16" 151-1160-S30
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30/STD Press. Pipeline Max 450 Psig (31.0 Bar) Sage Subcategory Number W151 Shaft Quantity 8 Shipping Wt. 397 Lb (179.9 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 150 Lb (68.04 Kg)
Flange Size 16" DN400
Lngth, Overall 25-3/4" (654.1mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 30/STD
Press. Pipeline Max 450 Psig (31.0 Bar)
Sage Subcategory Number W151
Shaft Quantity 8
Shipping Wt. 397 Lb (179.9 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-1160-S30
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 16"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle 2 1/4
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread Schrader Valve 2-1/4"
View Details
Pipe Plug, Mechanical Night Cap, Bell End 24
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 23.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mech Night Cap Spigotend 10
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details