Petersen Products Co. Pipe Plug, Mechanical, Med Pres., 0.76"-0.83" Dia Mech Seal 146-90083

Description
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.83" (21.08mm) Dia. Min 0.76" (19.3mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 3/4" Sch 40 Pipeline Max PSI 250 psi (17.23 bar) Pressure Pipeline Max Head 577 ft (175.86 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/8" Seal Expansion Torque Ft/Lb 12 FT-LB Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.83" (21.08mm) Dia. Min 0.76" (19.3mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 3/4" Sch 40 Pipeline Max PSI 250 psi (17.23 bar) Pressure Pipeline Max Head 577 ft (175.86 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/8" Seal Expansion Torque Ft/Lb 12 FT-LB Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Med Pres., 0.76
Fredonia, WI, United States
Pipe Plug, Mechanical, Med Pres., 0.76"-0.83" Dia Mech Seal
146-90083
Pipe Plug, Mechanical, Med Pres., 0.76"-0.83" Dia Mech Seal 146-90083
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.83" (21.08mm) Dia. Min 0.76" (19.3mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 3/4" Sch 40 Pipeline Max PSI 250 psi (17.23 bar) Pressure Pipeline Max Head 577 ft (175.86 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/8" Seal Expansion Torque Ft/Lb 12 FT-LB Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/4" MNPT
By-Pass Flow Through Cap Type Not Included
Country of Origin USA
Dia. Max 0.83" (21.08mm)
Dia. Min 0.76" (19.3mm)
Lngth, Overall 6.75" (171mm)
Lngth, Seal 2" (51mm)
Material, Body Aluminum
Material, Hardware Steel, Plated
Material, Seal Nitrile
Nominal Pipe 3/4" Sch 40
Pipeline Max PSI 250 psi (17.23 bar)
Pressure Pipeline Max Head 577 ft (175.86 m)
Sage Subcategory Number W1469
Seal Expansion System Hex Nut, 3/8"
Seal Expansion Torque Ft/Lb 12 FT-LB
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 146-90083
Product Name Pipe Plug, Mechanical, Med Pres., 0.76"-0.83" Dia Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 6
Specs
Shape / Application Round
Material Glass Reinforced ABS
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap Bell End 60
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Double Seal,1.5
Specs
Shape / Application Round
Material Steel - Stainless; Plated Steel
NPT Thread 0.5 BSPP
View Details