Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 14" 151-3140-S80

Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14"
151-3140-S80
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14" 151-3140-S80
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 300 Lb (136.08 Kg)
Flange Size 14" DN350
Lngth, Overall 25-3/4" (654mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 80
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Shaft Quantity 6
Shipping Wt. 386 Lb (175 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-3140-S80
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 14"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle, Rubber, 2 1/4
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap Spigot End 12
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 1 1/4
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details