Petersen Products Co. Pipe Plug, Mechanical, Med Pres. 2.18"-2.31"dia 3/8"m Bypass 146-90231

Description
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 2.31" (59mm) Dia. Min 2.18" (55mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm) Material, Body Carbon Steel. Plated Material, Hardware Steel, Plated Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 65 FT-LB Shipping Wt. 2.75 lbs (1.25 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 2.31" (59mm) Dia. Min 2.18" (55mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm) Material, Body Carbon Steel. Plated Material, Hardware Steel, Plated Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 65 FT-LB Shipping Wt. 2.75 lbs (1.25 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Med Pres. 2.18
Fredonia, WI, United States
Pipe Plug, Mechanical, Med Pres. 2.18"-2.31"dia 3/8"m Bypass
146-90231
Pipe Plug, Mechanical, Med Pres. 2.18"-2.31"dia 3/8"m Bypass 146-90231
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 2.31" (59mm) Dia. Min 2.18" (55mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm) Material, Body Carbon Steel. Plated Material, Hardware Steel, Plated Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 65 FT-LB Shipping Wt. 2.75 lbs (1.25 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass 3/8" MNPT
By-Pass Flow Through Cap Type Not Included
Country of Origin USA
Dia. Max 2.31" (59mm)
Dia. Min 2.18" (55mm)
Lngth, Overall 9.5" (241mm)
Lngth, Seal 3" (76mm)
Material, Body Carbon Steel. Plated
Material, Hardware Steel, Plated
Material, Seal Nitrile
Pipeline Max PSI 100 psi (6.89 bar)
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1469
Seal Expansion System Hex Nut, 3/4"
Seal Expansion Torque Ft/Lb 65 FT-LB
Shipping Wt. 2.75 lbs (1.25 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 146-90231
Product Name Pipe Plug, Mechanical, Med Pres. 2.18"-2.31"dia 3/8"m Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Water Line Stub, 3
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Block & Bleed, 4.625
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details
Pipe Plug, Mechanical Night Cap, Spigot End 10
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Hand Tight, Nylon 2.4-2.7
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details