Petersen Products Co. Temperature Pressure Plug 1/4" Mnpt X 1.5" L, Neoprene Seal 310-100

Description
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4 M Strap Color Black
Request a Quote
Description
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4 M Strap Color Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Pressure Plug 1/4
Fredonia, WI, United States
Temperature Pressure Plug 1/4" Mnpt X 1.5" L, Neoprene Seal
310-100
Temperature Pressure Plug 1/4" Mnpt X 1.5" L, Neoprene Seal 310-100
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4 M Strap Color Black

Country of Origin USA
Dia., Probe 1/8" (3.175mm)
Lngth, Body 1.5" (38.1mm)
Material, Body Brass
Material, Valve Neoprene
Sage Subcategory Number W310
Shipping Wt. 0.5 Lb (0.23 Kg)
Size, NPT 1/4 M
Strap Color Black

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 310-100
Product Name Temperature Pressure Plug 1/4" Mnpt X 1.5" L, Neoprene Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 54
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, T-Handle 2 1/4
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread Schrader Valve 2-1/4"
View Details
Pipe Plug, Mechanical T-Handle Ss, 7/8
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details