Petersen Products Co. Pipe Plug, Mechanical, Med Pres, 1.63"-1.76" Dia 3/8"m Bypas 146-90175

Description
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 1.76" (45mm) Dia. Min 1.63" (41mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm) Material, Body Carbon Steel, Plated Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 2" Sch 160 Pipeline Max PSI 150 psi (10.34 bar) Pressure Pipeline Max Head 347 ft (105.76 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 60 FT-LB Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 1.76" (45mm) Dia. Min 1.63" (41mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm) Material, Body Carbon Steel, Plated Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 2" Sch 160 Pipeline Max PSI 150 psi (10.34 bar) Pressure Pipeline Max Head 347 ft (105.76 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 60 FT-LB Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Med Pres, 1.63
Fredonia, WI, United States
Pipe Plug, Mechanical, Med Pres, 1.63"-1.76" Dia 3/8"m Bypas
146-90175
Pipe Plug, Mechanical, Med Pres, 1.63"-1.76" Dia 3/8"m Bypas 146-90175
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 1.76" (45mm) Dia. Min 1.63" (41mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm) Material, Body Carbon Steel, Plated Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 2" Sch 160 Pipeline Max PSI 150 psi (10.34 bar) Pressure Pipeline Max Head 347 ft (105.76 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 60 FT-LB Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass 3/8" MNPT
By-Pass Flow Through Cap Type Not Included
Country of Origin USA
Dia. Max 1.76" (45mm)
Dia. Min 1.63" (41mm)
Lngth, Overall 9.5" (241mm)
Lngth, Seal 3" (76mm)
Material, Body Carbon Steel, Plated
Material, Hardware Steel, Plated
Material, Seal Nitrile
Nominal Pipe 2" Sch 160
Pipeline Max PSI 150 psi (10.34 bar)
Pressure Pipeline Max Head 347 ft (105.76 m)
Sage Subcategory Number W1469
Seal Expansion System Hex Nut, 3/4"
Seal Expansion Torque Ft/Lb 60 FT-LB
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 146-90175
Product Name Pipe Plug, Mechanical, Med Pres, 1.63"-1.76" Dia 3/8"m Bypas
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 10
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, High Pres., 7.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 6
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight 0.72
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/8" NPT
View Details