Petersen Products Co. Pipe Plug Restraint Assy - 1.5" Ram, 6" & 8" X 150 Flange 931-1515-080

Description
Comment 1 Plug Restraint Assembly, 1.5" Ram Description Plug Restraint Assembly - 1.5" Ram, 6" & 8" X 150 Flange Sage Subcategory Number W2663
Request a Quote
Description
Comment 1 Plug Restraint Assembly, 1.5" Ram Description Plug Restraint Assembly - 1.5" Ram, 6" & 8" X 150 Flange Sage Subcategory Number W2663
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug Restraint Assy - 1.5
Fredonia, WI, United States
Pipe Plug Restraint Assy - 1.5" Ram, 6" & 8" X 150 Flange
931-1515-080
Pipe Plug Restraint Assy - 1.5" Ram, 6" & 8" X 150 Flange 931-1515-080
Comment 1 Plug Restraint Assembly, 1.5" Ram Description Plug Restraint Assembly - 1.5" Ram, 6" & 8" X 150 Flange Sage Subcategory Number W2663

Comment 1 Plug Restraint Assembly, 1.5" Ram
Description Plug Restraint Assembly - 1.5" Ram, 6" & 8" X 150 Flange
Sage Subcategory Number W2663

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 931-1515-080
Product Name Pipe Plug Restraint Assy - 1.5" Ram, 6" & 8" X 150 Flange
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Block & Bleed, 8.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 3 1/4
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 16.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mechanical, Water Line Stub, 1
Specs
Shape / Application Round
NPT Thread None
View Details