Petersen Products Co. Datasheets for Drain Cleaning Machines
Drain cleaning machines are mechanical devices for alleviating clogs in drains.
Drain Cleaning Machines: Learn more
| Product Name | Notes |
|---|---|
| Comment 1 12 PER CASE Country of Origin USA Description Smoke Bomb: 3 Minutes (Price Per Case of 12) Sage Subcategory Number W9385 Shipping Wt. 5 Lb (2.27 Kg) | |
| Comment 1 12 PER CASE Country of Origin USA Description Smoke Bomb: 3 Minutes, Double Wick (Price Per Case of 12) Sage Subcategory Number W9385 Shipping Wt. 5 Lb (2.27... | |
| Comment 1 12 PER CASE Country of Origin USA Description Smoke Bomb: 30 Seconds (Price Per Case of 12) Sage Subcategory Number W9385 Shipping Wt. 2 Lb (0.91 Kg) | |
| Comment 1 12 PER CASE Country of Origin USA Description Smoke Bomb: 60 Seconds (Price Per Case of 12) Sage Subcategory Number W9385 Shipping Wt. 2 Lb (0.91 Kg) | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 1.5" NPSM Female Hose Coupling Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3" (76.2mm) Length Deflated 17" (431.8mm)... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 1.5" NPSM Female Hose Coupling Country of Origin USA Dia. Max 6" (152.4mm) Dia. Min 4" (101.6mm) Length Deflated 22" (558.8mm)... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 1.5" NPSM Female Hose Coupling Country of Origin USA Dia. Max 8" (203.2mm) Dia. Min 4" (101.6mm) Length Deflated 25" (635mm)... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 2" MNPT TO 2.5" Female NH Country of Origin USA Dia. Max 10" (254mm) Dia. Min 5" (127mm) Length Deflated 37"... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 2" MNPT TO 2.5" Female NH Country of Origin USA Dia. Max 12" (304.8mm) Dia. Min 5" (127mm) Length Deflated 42"... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 2" MNPT TO 2.5" Female NH Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3.5" (88.9mm) Length Deflated 17"... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 2" MNPT TO 2.5" Female NH Country of Origin USA Dia. Max 6" (152.4mm) Dia. Min 5" (127mm) Length Deflated 22"... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 2" MNPT TO 2.5" Female NH Country of Origin USA Dia. Max 8" (203.2mm) Dia. Min 5" (127mm) Length Deflated 25"... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 2" NPSM Female Hose Coupling Country of Origin USA Dia. Max 10" (254mm) Dia. Min 4" (101.6mm) Length Deflated 37" (939.8mm)... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 2" NPSM Female Hose Coupling Country of Origin USA Dia. Max 12" (304.8mm) Dia. Min 4" (101.6mm) Length Deflated 42" (1066.8mm)... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 2" NPSM Female Hose Coupling Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3" (76.2mm) Length Deflated 17" (431.8mm)... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 2" NPSM Female Hose Coupling Country of Origin USA Dia. Max 6" (152.4mm) Dia. Min 4.5" (114.3mm) Length Deflated 22" (558.8mm)... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 2" NPSM Female Hose Coupling Country of Origin USA Dia. Max 8" (203.2mm) Dia. Min 4.5" (114.3mm) Length Deflated 25" (635mm)... | |
| Comment 1 High Flow Rate Pipeline Flushing Connection, Inlet 2.5" NH Country of Origin USA Dia. Max 14" (355.6mm) Dia. Min 5" (127mm) Length Deflated 45" (1143mm) Material, Hardware Aluminum... | |
| Connection Type 1/4" NPT to Schrader Tire Valve Country of Origin USA Dia. Deflated 10.75" (273mm) Dia. Max 18.25" (464mm) Dia. Min 11" (279mm) Eye Bolt Size 3/8" (9.52mm) (2)... | |
| Connection Type 1/4" NPT to Schrader Tire Valve Country of Origin USA Dia. Deflated 5.62" (142.74mm) Dia. Max 10.25" (260mm) Dia. Min 5.87" (149mm) Eye Bolt Size 3/8" (9.52mm) (2)... | |
| Connection Type 1/4" NPT to Schrader Tire Valve Country of Origin USA Dia. Deflated 8.5" (216mm) Dia. Max 14.25" (362mm) Dia. Min 8.75" (222mm) Eye Bolt Size 3/8" (9.52mm) (2)... | |
| Connection, Inlet 1/4" FNPT Country of Origin USA Description DrainJet®-Pro for Jetter Dia. Deflated 1.75" (454mm) Dia. Max 4" (102mm) Dia. Min 3" (76mm) Length Deflated 14.75" (375mm) Pressure, Max... | |
| Connection, Inlet 1/4" FNPT Country of Origin USA Description DrainJet®-Pro for Jetter Dia. Deflated 2.5" (63mm) Dia. Max 6" (152mm) Dia. Min 4" (102mm) Length Deflated 20.25" (514mm) Pressure, Max... | |
| Connection, Inlet 1/4" FNPT Country of Origin USA Description DrainJet®-Pro for Jetter Dia. Max 3" (76mm) Dia. Min 2.5" (64mm) Length Deflated 13" (330mm) Sage Subcategory Number W103 Shipping Wt. | |
| Connection, Inlet 1/8" FNPT Country of Origin USA Description DrainJet®-Pro for Jetter Dia. Max 2.5" (64mm) Dia. Min 1.375" (35mm) Length Deflated 9.25" (235mm) Sage Subcategory Number W103 Shipping Wt. | |
| Connection, Inlet 1/8" FNPT Country of Origin USA Description DrainJet®-Pro Dia. Max 1.5" (38mm) Dia. Min 1.375" (35mm) Length Deflated 8.75" (222mm) Sage Subcategory Number W103 Shipping Wt. 1 Lb... | |
| Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Dr Fixit® Drain Flusher 1.625" to 4" Diameter Dia. Max 4" (102mm) Dia. Min 1.625" (41mm) Length Deflated 9" (229mm)... | |
| Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Dr Fixit® Drain Flusher 3" to 6" Diameter Dia. Max 6" (152mm) Dia. Min 3" (76mm) Length Deflated 13" (330mm)... | |
| Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Professional Dia. Max 2.5" (64mm) Dia. Min 1.5" (38mm) Length Deflated 9.25" (235mm) Material Industrial MRT Treated Canvas Pressure,... | |
| Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Professional Dia. Max 3" (76mm) Dia. Min 2.5" (64mm) Length Deflated 13" (330mm) Material Industrial MRT Treated Canvas Pressure,... | |
| Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Professional Dia. Max 4" (102mm) Dia. Min 3" (76mm) Length Deflated 14.75" (375mm) Material Industrial MRT Treated Canvas Pressure,... | |
| Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Professional Dia. Max 6" (152mm) Dia. Min 4" (102mm) Length Deflated 20.25" (514mm) Material Industrial MRT Treated Canvas Pressure,... | |
| Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Dia. Max 1.5" (38mm) Dia. Min 1.375" (35mm) Length Deflated 8.75" (222mm) Material Industrial Canvas Pressure, Inlet. Max. PSI... | |
| Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Economy Drain Flusher 1.5" to 2" Diameter Dia. Max 2" (51mm) Dia. Min 1.5" (38mm) Length Deflated 8" (203mm) Material... | |
| Country of Origin USA Description Accessories: Smoke Bomb Holding Cage Sage Subcategory Number W9385 Shipping Wt. 2 Lb (0.91 Kg) | |
| Country of Origin USA Description Fluid Smoke: Fifty-five Gallon Drum Sage Subcategory Number W9385 Shipping Wt. 406 Lb (184.16 Kg) | |
| Country of Origin USA Description Fluid Smoke: Five Gallons (Sold 1 per Case) Sage Subcategory Number W9385 Shipping Wt. 40 Lb (18.14 Kg) | |
| Country of Origin USA Description Fluid Smoke: One Gallon Sage Subcategory Number W9385 Shipping Wt. 8 Lb (3.63 Kg) |