Petersen Products Co. Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| Color Black Comment 1 Inflation Hose, all Weather Comment 2 With Shut-off and Prssure Relief Valve Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Black 3/8" ID X... | |
| Comment 1 0-60 psi Dampened Gauge W/ Rubber Cover Connection Type 1/4" QD Coupling & Schrader Tire Valve Description Hose, Poly Lift Line, 3/8" X 30' (9.53mm X 9144mm) Diameter,... | |
| Comment 1 0-60 PSI Dampened Gauge W/ Rubber Cover Connection Type 1/4" QD Coupling & Schrader Tire Valve Description Hose, Poly Lift Line, 3/8" X 40' (9.53mm X 12192mm) Diameter,... | |
| Comment 1 0-60 psi Dampened Gauge w/Rubber Cover Connection Type 1/4" QD CPLG & Schrader Tire Valve Description Hose, Poly Lift Line, 3/8" X 20' (9.53mm X 6096mm), Protective Cover,... | |
| Comment 1 Designed for Large Diameter Multi-Size Plugs (15"-30" to 54"-96") Comment 2 Hose, 3/8" Read Back 60 PSI Gauge,1/4" MNPT, Hose, 3/4"Dump Valve, Chicago Style QD Connection Type Chicago... | |
| Comment 1 Hose, Water Suction, 1.5" x 24', 250 psi, 1.5" Cam & Groove Connection Type 1 1/2" Cam & Groove, Plg & Cplg Description Hose, Water Suction, 1.5" x... | |
| Connection Type 1 1/2" Cam & Groove, Plug & Cplg Description Hose, Water Suction, 1.5" x 24' Diameter, Inner IN 1-1/2" (32mm) Length 24' (7315mm) Material PVC Pressure, PSI 100... | |
| Connection Type 1" (25.4mm) Cam & Grove, Plug & Cplg Description Hose, Water Suction, 1" x 24' Diameter, Inner IN 1" (25mm) Diameter, Outside 1-1/4" (32mm) Length 24' (7315mm) Material... | |
| Connection Type 1" Cam & Groove M & F Description Hose, 3/4" X 24' (19.1mm X 7315mm) Diameter, Inner IN 3/4" (19.1mm) Diameter, Outside 1-1/4" (32mm) Length 24' (7315mm) Material... | |
| Connection Type 1.5" Cam & Groove Country of Origin USA Description Hose (20' 6096 mm) and Gauge Assembly (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 22 Lb (9.98 Kg)... | |
| Connection Type 1/2" (12.7mm) NPT Male Description Hose, Hi Temp, Flexible, 7/8" x 120", 1,180 PSI @ 72F, 1/2" NPT Male Length 120" (3048mm) Material Braided Stainless Steel Pressure, PSI... | |
| Connection Type 1/2" Hydraulic QC Country of Origin USA Description 12' (3.657 m) Output Hose with Disconnects Sage Subcategory Number W9393 Shipping Wt. 6 Lb (2.72 Kg) | |
| Connection Type 1/2" Plug & Coupling QD Description Hose, 3/4" X 49' (19.1mm X 14935mm) Diameter, Inner IN 3/4" (19.1mm) Diameter, Outside 1-1/4" (32mm) Length 49' (14935mm) Material 300 PSI... | |
| Connection Type 1/2" QC Plug & Coupling Description Hose, EPDM Rubber, 18" (457.20mm) with 1/2" FNPT fittings Diameter, Inner IN 3/4" (19.05mm) Diameter, Outside 1-1/4" (31.75mm) Length 18" (457.20mm) Material... | |
| Connection Type 1/2" QC Plug & Coupling Description Hose, EPDM Rubber, 48" (1219.20mm) with 1/2" NPT fittings Length 48" (1219.20mm) Material EPDM:ARPM Class C Oil Resistance Sage Subcategory Number W9242... | |
| Connection Type 1/4" Quick Disconnect Cplg & Plug Description Hose, 3/8" X 24' (9.53mm X 7315mm) Diameter, Inner IN 3/8" (9.5mm) Diameter, Outside 1/2" (12.7mm) Length 12' (3658mm) Material EPDM:ARPM... | |
| Connection Type 1/4" Safety Coupler & Nipple Description 3/8" X 35' Hose, Inflation, Yellow All-Weather Sage Subcategory Number W161 Shipping Wt. 3 Lb (1.36 Kg) | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Black 3/8" ID X 32' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W1615 Shipping Wt. 6 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Black 3/8" ID X 35', All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W161 Shipping Wt. 4 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Blue 3/8" ID X 16' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W1615 Shipping Wt. 4 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Blue 3/8" ID X 32' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W1615 Shipping Wt. 6 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Blue 3/8" ID X 35' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W161 Shipping Wt. 4 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Green 3/8" ID X 16' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W1615 Shipping Wt. 4 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Green 3/8" ID X 32' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W1615 Shipping Wt. 6 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Green 3/8" ID X 35' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W161 Shipping Wt. 4 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Red 3/8" ID X 16' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W1615 Shipping Wt. 4 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Red 3/8" ID X 32' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W1615 Shipping Wt. 6 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Red 3/8" ID X 35' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W161 Shipping Wt. 4 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Yellow 3/8" ID X 16' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W1615 Shipping Wt. 4 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Yellow 3/8" ID X 32' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W1615 Shipping Wt. 6 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Hose, Inflation, Yellow 3/8" ID X 35' All-Weather, with Shut-Off and Pressure Relief Valve Sage Subcategory Number W161 Shipping Wt. 4 Lb... | |
| Connection Type Coupling-1" HB x 2 Lug & Coupling, 3/4" Hose x 2" Lug Country of Origin USA Description 12' (3.657m) Input Hose Sage Subcategory Number W9393 Shipping Wt. 10... | |
| Connection Type Quick Disc. Ball Lock x 1/4 MPT (4) & Coupling, QD1/4" Ball Lock (2) Description 3/4" x 50' (15,240mm) Triple Hose, Hi Flow Hose, Inflating/Deflating Red Hose, 3/8"... | |
| Connection Type Quick Disconnect 1/4 x 3/8 Hose Barb Description 3/8" x 22' (6706mm) Interconnect Hose Length 22' (6706mm) Sage Subcategory Number W9242 Shipping Wt. 4 Lb (1.81 Kg) | |
| Connection Type Quick Disconnect Ball Lock x 1/4 MPT (4) & Coupling, QD1/4" Ball Lock (2) Description 3/4" x 25' (7620mm) Triple Hose Hose, Inflating/Deflating Red Hose, 3/8" NPT to... | |
| Connection Type Quick Disconnect Ball Lock x 1/4 MPT Description 3/8" x 25' (7620mm) Triple Hose Hose, Inflating/Deflating Red Hose, 3/8" NPT to QD Plug or Coupling Hose, Read-back Test... | |
| Connection Type Quick Disconnect Ball Lock x 1/4 MPT Description 3/8" x 50' (15,240mm) Triple Hose Hose, Inflating/Deflating Red Hose, 3/8" Fitting Hose, Read-back Test Pressure Yellow Hose, 3/8" Fitting... | |
| Connection Type Schrader Tire Valve & Coupling Description Hose, 1/4" X 16.5' (6.4mm X 5004mm) Diameter, Inner IN 1/4" (6.4mm) Length 16.5' (5004mm) Material Rubber Pressure, PSI 120 psi (8.28... | |
| Connection Type Schrader Tire Valve & Coupling Description Hose, 1/4" X 3' (6.4mm X 914mm) Diameter, Inner IN 1/4" (6.4mm) Length 3' (914mm) Material Rubber Pressure, PSI 120 psi (8.28... | |
| Connection Type Schrader Tire Valve & Coupling Description Hose, 1/4" X 32' (6.4mm X 9754mm) Diameter, Inner IN 1/4" (6.4mm) Length 32' (9754mm) Material Rubber Pressure, PSI 120 psi (8.28... | |
| Connection Type Schrader Tire Valve Description Hose, 1/4" X 2' (6.35mm X 610mm) Diameter, Inner IN 1/4" (6.4mm) Length 2' (610mm) Material Rubber Pressure, PSI 120 psi (8.28 bar) Sage... | |
| Connection Type Schrader Tire Valve Description Hose, 1/4" X 6.5' (6.4mm X 1956mm) Diameter, Inner IN 1/4" (6.4mm) Length 6.5' (1956mm) Material Rubber Pressure, PSI 120 psi (8.28 bar) Sage... | |
| Connection Type Zinc-Plated 1/4" Male & Brass 1/4" Female QD Description Hose, 3/8" X 25' (9.53mm X 7620mm) w/ Brass Ferrules Diameter, Inner IN 3/8" (9.5mm) Diameter, Outside 1/2" (12.7mm)... | |
| Connection Type Zinc-Plated, Steel 1/2" Plug & 1/2" Coupling QD Description Hose, 3/4" X 25' (19.1mm X 7620mm) w/ 304 Stainless Steel Ferrules Diameter, Inner IN 3/4" (19.1mm) Diameter, Outside... | |
| Country of Origin USA Description Fluid Smoke Pressure Container and Hose: 2 Gallon Capacity Sage Subcategory Number W9385 Shipping Wt. 7 Lb (3.18 Kg) | |
| Description 1" X 16', Blue Hose w/Claw Couplers Sage Subcategory Number W161 Shipping Wt. 3 Lb (1.36 Kg) | |
| Description 1" X 16', Red Hose w/Claw Couplers Sage Subcategory Number W161 Shipping Wt. 3 Lb (1.36 Kg) |