Petersen Products Co. Datasheets for Wastewater Pumps

Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Wastewater Pumps: Learn more

Product Name Notes
Description Pump, Red Jacket 1 1/2 Hp 460/60/3 2" Solids Discharge Size 2" NPT Discharge Full Load Motor Eff. 77.5 Horsepower 1.5 Impeller Dia. (in) 4.00" KVA Code K LRA...
Description Pump, Red Jacket 1/2hp 230/60/1 2"solids Discharge Size 2" NPT Discharge Full Load Motor Eff. 52.7 Horsepower 0.5 Impeller Dia. (in) 3.19" KVA Code M LRA 34.5 Max Capacity...
Description Pump, Red Jacket 3/4hp 460v 3ph 2"solids 50' Cord Discharge Size 2" NPT Discharge Full Load Motor Eff. 68 Horsepower 0.75 Impeller Dia. (in) 3.44" KVA Code K LRA...