Petersen Products Co. Datasheets for Anchors

Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available.
Anchors: Learn more

Product Name Notes
Description Centering Anchor 1.875" Ram, 9.625" Dia X 4" L, 2" X300 Flng Dia., Inflation Ram 1.875" (48mm) Dia., Launch Cyl. 10" (254mm) Flange Size 2 x 300 Length 4"...
Description Centering Anchor 2.5" Ram, 11.625" Dia X 4" L, 2"x300 Flange Dia., Inflation Ram 2.5" (64mm) Dia., Launch Cyl. 12" (305mm) Flange Size 2 x 300 Length 4" (102mm)...
Description Centering Anchor 2.5" Ram, 12.88" Dia X 4", 2x300, 24" Coupn Dia., Inflation Ram 2.5" (64mm) Dia., Launch Cyl. 14" (356mm) Flange Size 2 x 300, 24" Coupon Support...
Description Centering Anchor 2.5" Ram, 18.75" Dia X 5.5" L, 4 X 300 Flng Dia., Inflation Ram 2.5" (64mm) Dia., Launch Cyl. 20" (508mm) Flange Size 4 x 300 Length...
Description Centering Anchor 3.5" Ram, 22.75" Diax8.5"l, 4 X300 54"coupn Dia., Inflation Ram 3.5" (89mm) Dia., Launch Cyl. 24" (610mm) Flange Size 4 x 300, 54" Coupon Support Length 8.5"...
Description Centering Anchor 4.5" Ram, 28.5" Diax5" L, 4"x300, 66" Coupn Dia., Inflation Ram 4.5" (114mm) Dia., Launch Cyl. 30" (762mm) Flange Size 4 x 300 Length 5.5" (140mm)
Description Centering Anchor W/Setscrews -1" Ram, 1-3/4" Dia X 2"long Dia., Inflation Ram 1" (25mm) Dia., Launch Cyl. 2" (51mm) Length 2" (51mm) Sage Subcategory Number W2667
Description Centering Anchor, 1" Ram 2.25" Odx 3" Lg 1" Od Flg Setscr Sage Subcategory Number W2667
Description Centering Anchor, 1" Ram, 2.25" Odx 3", 1/4 Ramend Setsr Sage Subcategory Number W2667
Description Centering Anchor, 1" Ram, 2.5" Dia X 3" L, W/ Screws Dia., Inflation Ram 1" (25mm) Dia., Launch Cyl. 3" (76mm) Diameter 2.5" (63.5mm) Length 3" (76mm) Sage Subcategory...
Description Centering Anchor, 1" Ram, 2.625" Dia X 3" L, W/ Screws Dia., Inflation Ram 1" (25mm) Dia., Launch Cyl. 3" (76mm) Length 3" (76mm) Sage Subcategory Number W2667
Description Centering Anchor, 1" Ram, 5.625" Dia X 4" L, 1" Ram Flange Dia., Inflation Ram 1" (25mm) Dia., Launch Cyl. 6" (152mm) Flange Size 1" (25mm) Ram Adapter Length...
Description Centering Anchor, 1.5" Ram, 5.75" Dia X 4" L, 3.25" Flange Dia., Inflation Ram 1.5" (38mm) Dia., Launch Cyl. 6" (152mm) Flange Size 3.25" (83mm) Flange Length 4" (102mm)...
Description Centering Anchor, 1.5" Ram, 7.75" Dia X 5.5" L , Coupon 10" Dia., Inflation Ram 1.5" (38mm) Dia., Launch Cyl. 8" (203mm) Flange Size 3.25" (83mm) Flange, 10" Coupon...
Description Centering Anchor, 1.875" Ram, 11.63" Dia, 2" X 300 Flange Dia., Inflation Ram 1.875" (48mm) Dia., Launch Cyl. 12" (305mm) Flange Size 2 x 300, 20" Coupon Support
Description Centering Anchor, 1.875" Ram, 11.63" Dia, 2" X 300, 18"coup Dia., Inflation Ram 1.875" (48mm) Dia., Launch Cyl. 12" (305mm) Flange Size 2 x 300, 18" Coupon Support
Description Centering Anchor, 1.875" Ram, 11.63" Od, 2" X 300, 16"coup Dia., Inflation Ram 1.875" (48mm) Dia., Launch Cyl. 12" (305mm) Flange Size 2 x 300, 16" Coupon Support
Description Centering Anchor, 1.875" Ram, 7.625" Dia X4" L, 1 X150 Flng Dia., Inflation Ram 1.875" (48mm) Dia., Launch Cyl. 8" (203mm) Flange Size 1" X 150 Length 4" (102mm)...
Description Centering Anchor, 1.875" Ram, 9.625" Diax4" L, 1.25" X300 Fl Dia., Inflation Ram 1.875" (48mm) Dia., Launch Cyl. 10" (254mm) Flange Size 1.25 x 300 Length 4" (102mm)
Description Centering Anchor, 2.5" Ram, 14.75 Dia. X 4", 2x300, 29"coupn Dia., Inflation Ram 2.5" (64mm) Dia., Launch Cyl. 16" (406mm) Flange Size 2 x 300, 30" Coupon Support Length...
Description Centering Anchor, 2.5" Ram, 14.875" Dia X4" L, 4 X300 Flange Dia., Inflation Ram 2.5" (64mm) Dia., Launch Cyl. 16" (406mm) Flange Size 4 x 300 Length 4" (102mm)...
Description Centering Anchor, 2.5" Ram, 16.75" Dia X 4"L, 2 X 300 Flng Dia., Inflation Ram 2.5" (102mm) Dia., Launch Cyl. 18" (457mm) Flange Size 2 x 300, 32" Coupon...
Description Centering Anchor, 2.5" Ram, 16.75" Dia X 5.5"l, 4 X 300 Flng Dia., Inflation Ram 2.5" (64mm) Dia., Launch Cyl. 18" (457mm) Flange Size 4 x 300 Length 5.5"...
Description Centering Anchor, 3.5" Ram, 16.875" Dia X 4" L, 4 X 300 Flng Dia., Inflation Ram 3.5" (89mm) Dia., Launch Cyl. 18" (457mm) Flange Size 4 x 300 Length...