Petersen Products Co. Datasheets for Shaft Collars

Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft Collars: Learn more

Product Name Notes
Comment 1 Split Stop Collar 1.5" OD Tube
Comment 1 Split Stop Collar, 1" OD Tube
Comment 1 Split Stop Collar, 1.875" OD Tube
Description Stop Collar Split .50 OD Shaft Sage Subcategory Number W262
Description Stop Collar, Split, 4.5" OD Tube
Description Stop Collar, Split, 6.0" OD Tube
Diameter, Inner IN 2-1/2" (64mm) Finish Back Oxide Material Steel Shipping Wt. 2 Lb (0.91 Kg) Type 2 Pc Clamping Collar Width IN 7/8"
Diameter, Outside 4 3/4" Material Black Oxide 1215 Carbon Steel Width IN 7/8"
Stop Collar - Split, 1.0" Od Tube, 303 Sst