Petersen Products Co. Pipe Plug, Mechanical, High Pres., 34.9"-35.8"dia, Mech Seal 145-9348

Description
By-Pass 2" F Country of Origin USA Dia. Max 35.875" (911mm) Dia. Min 34.875" (886mm) Lngth, Overall Approx. 14.6" (371mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 36" Std Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 80 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 22 FT-LB Shipping Wt. 176 Lb (79.83 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8
Request a Quote
Description
By-Pass 2" F Country of Origin USA Dia. Max 35.875" (911mm) Dia. Min 34.875" (886mm) Lngth, Overall Approx. 14.6" (371mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 36" Std Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 80 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 22 FT-LB Shipping Wt. 176 Lb (79.83 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Pres., 34.9
Fredonia, WI, United States
Pipe Plug, Mechanical, High Pres., 34.9"-35.8"dia, Mech Seal
145-9348
Pipe Plug, Mechanical, High Pres., 34.9"-35.8"dia, Mech Seal 145-9348
By-Pass 2" F Country of Origin USA Dia. Max 35.875" (911mm) Dia. Min 34.875" (886mm) Lngth, Overall Approx. 14.6" (371mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 36" Std Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 80 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 22 FT-LB Shipping Wt. 176 Lb (79.83 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8

By-Pass 2" F
Country of Origin USA
Dia. Max 35.875" (911mm)
Dia. Min 34.875" (886mm)
Lngth, Overall Approx. 14.6" (371mm)
Lngth, Seal 2.0" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 36" Std
Pipeline Max PSI 100 psi (6.89 bar)
Plug Restraint Set Screw Torque 80 FT-LB
Plug Slip Restraint Method Integral ID or OD set screw restraint
Positioning Wheel Location Bottom
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 22 FT-LB
Shipping Wt. 176 Lb (79.83 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)
Vent Valve, Near Top of Plug, NPT 3/8

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9348
Product Name Pipe Plug, Mechanical, High Pres., 34.9"-35.8"dia, Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Hand Tight, 8.2-9.1
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1.0 BSPP
View Details
Pipe Plug, Mechanical, High Pres., 5.3
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 6
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 12
Specs
Material Polyethylene (PE); Polyethylene
View Details