Petersen Products Co. Temperature Pressure Plug 1/4" Mnpt X 1.5" L, Nordel Seal 310-110

Description
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material, Body Brass Material, Valve Nordel Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4 M Strap Color Black
Request a Quote
Description
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material, Body Brass Material, Valve Nordel Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4 M Strap Color Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Pressure Plug 1/4
Fredonia, WI, United States
Temperature Pressure Plug 1/4" Mnpt X 1.5" L, Nordel Seal
310-110
Temperature Pressure Plug 1/4" Mnpt X 1.5" L, Nordel Seal 310-110
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material, Body Brass Material, Valve Nordel Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4 M Strap Color Black

Country of Origin USA
Dia., Probe 1/8" (3.175mm)
Lngth, Body 1.5" (38.1mm)
Material, Body Brass
Material, Valve Nordel
Sage Subcategory Number W310
Shipping Wt. 0.5 Lb (0.23 Kg)
Size, NPT 1/4 M
Strap Color Black

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 310-110
Product Name Temperature Pressure Plug 1/4" Mnpt X 1.5" L, Nordel Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Thumb Nut, Rubber, 3/16
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mech, Hand Tight, Nylon 1.5-1.9
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mech, Hand Tight Test, Nylon, 0.975
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread None
View Details
Pipe Plug, Mech, Hand Tight, Nylon 2
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details