Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 8" 151-1080-S100

Description
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press. Pipeline Max 450 Psi (31 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 0.50" (12.7mm) Shipping Wt. 120 Lb (54.4 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press. Pipeline Max 450 Psi (31 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 0.50" (12.7mm) Shipping Wt. 120 Lb (54.4 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 8
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 8"
151-1080-S100
Pipe Plug, Mechanical, High Lift Flange Weld Test, 8" 151-1080-S100
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press. Pipeline Max 450 Psi (31 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 0.50" (12.7mm) Shipping Wt. 120 Lb (54.4 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 150 Lb (68.04 Kg)
Flange Size 8" DN300
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 100
Press. Pipeline Max 450 Psi (31 Bar)
Sage Subcategory Number W151
Seal To Pipe Clearance 0.50" (12.7mm)
Shipping Wt. 120 Lb (54.4 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-1080-S100
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 8"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 17.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mech, Hand Tight Test, Nylon, 0.74
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread None
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 3/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details