Petersen Products Co. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Briggs & Stratton Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), 12' Output/10' Intake Hoses Engine or Motor Briggs... | |
| Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Honda Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), Honda Engine, 12' Output/10' Intake Hoses Engine or Motor Honda... | |
| Connection Type 1 " Cam & Groove Plug Inlet Cplg Outlet,1/2" QD Plug Air Source Description Controller, Inflation Water/Air with Pump, Reg & Valves, 50 gpm, 0-100 psi Max Flow... | |
| Connection Type 1 1/2" Cam & Groove Plug Inlet Cplg Outlet, 1/2" QD Plug Air Source Description Controller, Inflation Water/Air with Pump, Reg & Valves, 100 gpm, 0-100 psi Max... | |
| Country of Origin USA Max Flow Rate 0.87 GPM @ 85% Rated Output Press., Max Output 2500 PSI (172.41) Bar Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage... | |
| Country of Origin USA Max Flow Rate 1.0 GPM @ 100 PSI Press., Max Output 10,000 psi (689.65 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory... | |
| Country of Origin USA Max Flow Rate 1.90 GPM @ 85% Rated Output Press., Max Output 10,000 psi (689.40 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage... | |
| Country of Origin USA Max Flow Rate 2.7 GPM @ 100 PSI Press., Max Output 3,600 psi (248.27 Bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory... | |
| Country of Origin USA Max Flow Rate 35 gpm @ 290 psi (19.99 bar) Pressure, PSI 100 psi ( 6.89 bar) Max Air Sage Subcategory Number W9393 Shipping Wt. 42... | |
| Country of Origin USA Max Flow Rate 7.50 GPM @ 100 PSI Press., Max Output 1,000 psi (68.96 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory... | |
| Description 13 HP Hydraulic Pump - Honda Engine | |
| Description 18 HP Hydraulic Pump - Briggs & Stratton Engine | |
| Description Pump, Hand Inflation with Gauge 0 to 60 psi (0-4.14 bar) Sage Subcategory Number W910 Shipping Wt. 6.5 Lb (2.95 Kg) | |
| Description Pump, Red Jacket 1 1/2 Hp 460/60/3 2" Solids Discharge Size 2" NPT Discharge Full Load Motor Eff. 77.5 Horsepower 1.5 Impeller Dia. (in) 4.00" KVA Code K LRA... | |
| Description Pump, Red Jacket 1/2hp 230/60/1 2"solids Discharge Size 2" NPT Discharge Full Load Motor Eff. 52.7 Horsepower 0.5 Impeller Dia. (in) 3.19" KVA Code M LRA 34.5 Max Capacity... | |
| Description Pump, Red Jacket 3/4hp 460v 3ph 2"solids 50' Cord Discharge Size 2" NPT Discharge Full Load Motor Eff. 68 Horsepower 0.75 Impeller Dia. (in) 3.44" KVA Code K LRA... | |
| Engine or Motor 1/2 HP, 60 Hertz 110/220V For Use With Water Horsepower 1/2 HP Max Flow Rate 3 GPM @ 300 psi (20.68 bar) Port, Output 3/4" FNPT Port,... | |
| For Use With Water Port, Output 1/4" FNPT Port, Source Inlet 3/4" Female GHT (Garden Hose Thread) Power Source Manual Press., Max Output 500 psi (34.47 bar) Pressure, Input, Max... |